EN
  • EN
  • DE

AD7893AR-2REEL

Part No AD7893AR-2REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SRL T/H LP 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 12
Sampling Rate 117k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 086784-AD7893AR-2REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7893AR-2REEL CAD Model

Description

Product Overview: AD7893AR-2REEL

The AD7893AR-2REEL is a high-performance, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., an industry leader in precision signal processing technology. This particular model comes in a convenient reel packaging, making it suitable for high-volume production and automated assembly processes.

Featuring a fast track-and-hold sample function and a high-speed serial interface, the AD7893AR-2REEL is capable of converting analog signals to digital data at rates up to 6 µs. This makes it an excellent choice for applications that require rapid and accurate data acquisition, such as industrial control systems, medical instrumentation, and data acquisition modules.

Key Features:

  • Precision Conversion: With its 12-bit resolution, the AD7893AR-2REEL offers precise digital representations of analog signals, ensuring high-fidelity data capture for critical applications.
  • Single Supply Operation: This ADC operates from a single 5 V power supply, simplifying the power design in embedded systems.
  • Low Power Consumption: Designed for efficiency, the AD7893AR-2REEL consumes a mere 15 mW at 5 V, making it ideal for battery-powered or power-sensitive applications.
  • No External Clock Required: The ADC's internal clock minimizes external component count, reducing system complexity and cost.
  • Flexible Serial Interface: The high-speed serial interface is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration with a wide range of microprocessors and microcontrollers.

Applications:

  • Industrial Process Control
  • Medical Instrumentation
  • Portable Instrumentation
  • Data Acquisition Systems
  • Robotics

The AD7893AR-2REEL is not only a testament to Analog Devices' commitment to performance, but also to versatility and ease of use. Its small form factor, combined with its impressive feature set, ensures that it can meet the rigorous demands of modern electronic systems while streamlining the design process for engineers.

Whether you're designing a sophisticated medical device or an industrial automation system, the AD7893AR-2REEL offers the reliability and precision you need to ensure accurate and consistent performance. Its reel packaging further streamlines the manufacturing process, ensuring that your production lines can operate with maximum efficiency.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7145 $61.0015
17+ $7.1506 $121.5602
26+ $6.9277 $180.1202
35+ $6.7036 $234.6260
45+ $6.4807 $291.6315
60+ $5.8097 $348.5820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,660 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess