EN
  • EN
  • DE

MT42L64M32D1KL-3 IT:A

Part No MT42L64M32D1KL-3 IT:A
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC SDRAM 2GBIT 333MHZ 168FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Micron Technology Inc.
Packaging Bulk
Part Status Obsolete(EOL)
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - Mobile LPDDR2
Memory Size 2Gb (64M x 32)
Clock Frequency 333MHz
Memory Interface Parallel
Operating Supply Voltage 1.14 V ~ 1.3 V
Operating Temperature Range -25°C ~ 85°C (TC)
Mounting SMD
Package 168-WFBGA
Manufacturer Package 168-FBGA (12x12)
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Win Source Part Number 790051-MT42L64M32D1KL-3 IT:A
Ultra Librarian 3D Model Ultra Librarian MT42L64M32D1KL-3 IT:A CAD Model

Description

The Micron Technology Inc. SDRAM - Mobile LPDDR2 2Gb (64M x 32) is a volatile memory IC with a parallel memory interface and a clock frequency of 333MHz.

  • Package: 168-WFBGA
  • Mounting: SMD technology
  • Operating Supply Voltage Range: 1.14 V to 1.3 V
  • Temperature Range: -25°C to 85°C (TC)
  • Part Status: Obsolete (EOL)
  • Supply and Demand Status: Limited
  • Packaging: Bulk
  • Quantity per Package: 1k pcs

You May Also Be Interested in

Samsung
LPDDR5X-7500 x32 (128Gb)
Need more? Email Us
Micron Technology Inc.
DRAM Chip SDR SDRAM 256Mbit 16Mx16 3.3V 54-Pin TSOP-II
Lowest to $25.5749
SanDisk
128GB eMMC iNAND CL
Need more? Email Us
Kioxia America, Inc.
IC FLASH 1TBIT EMMC 153FBGA
Lowest to $138.0000
SK hynix
64GB(512Gb) NAND Flash V7 Wafer
Need more? Email Us
Samsung
LPDDR4-4266 256Mx32 (8Gb)
Lowest to $58.2090
Micron Technology Inc.
IC DRAM 128GBIT LFBGA
Lowest to $566.1692
Winbond Electronics
IC DRAM 256M PARALLEL 54TSOP
Lowest to $11.1954
Samsung
LPDDR5X-8533 x32 (16Gb)
Lowest to $546.0000

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0510 $60.5100
24+ $4.9653 $119.1672
37+ $4.8106 $177.9922
50+ $4.6547 $232.7350
65+ $4.4999 $292.4935
86+ $4.0344 $346.9584
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess