EN
  • EN
  • DE

AD7893AN-2

Part No AD7893AN-2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name AD7893
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909826-AD7893AN-2
Ultra Librarian 3D Model Ultra Librarian AD7893AN-2 CAD Model

Description

Product Overview: AD7893AN-2

The AD7893AN-2 is a high-performance, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to provide precise and rapid conversion of analog signals to digital data. This ADC operates on a single +5V supply and features a throughput rate of 600 kSPS, making it an excellent choice for high-speed data acquisition systems, digital signal processing (DSP), and various control applications.

Key Features

  • Resolution: The AD7893AN-2 boasts a 12-bit resolution, providing the accuracy needed for demanding applications that require precise data measurements.
  • High Throughput Rate: With a conversion rate of up to 600 kilo-samples per second (kSPS), this ADC is well-suited for high-speed applications where data needs to be processed quickly.
  • Single +5V Supply: The device operates on a single +5V power supply, simplifying power management in embedded systems.
  • Low Power Consumption: It is designed for low power consumption, making it ideal for portable and battery-powered devices where power efficiency is crucial.
  • Track/Hold Functionality: The onboard track/hold amplifier ensures accurate sampling of input signals, even with rapidly varying inputs.
  • Serial Interface: The AD7893AN-2 features a serial interface, which minimizes the number of I/O lines required for communication and simplifies system design.
  • Software Configurable: Users can configure the ADC through software, offering flexibility and ease of integration into various systems.

Applications

The AD7893AN-2 is versatile and can be used in a wide range of applications, including:

  • Medical Instruments
  • Industrial Control Systems
  • Instrumentation
  • Data Acquisition Systems
  • Battery-Powered Devices
  • Communication Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD7893AN-2 is no exception. It is built to meet the highest standards, ensuring stable and reliable performance in even the most demanding environments.

Conclusion

With its combination of high-speed performance, precision, and low power consumption, the AD7893AN-2 from Analog Devices Inc. is an excellent choice for system designers who require a robust and efficient ADC solution.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess