EN
  • EN
  • DE

AD7892SQ-1

Part No AD7892SQ-1
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description LC2MOS Single Supply, 12-Bit 600 kSPS ADC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Sampling Rate 500k
Number of Inputs 2
Input Type Single Ended
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -55°C ~ 125°C
Package 24-CDIP (0.300", 7.62mm)
Manufacturer Package 24-CDIP
Win Source Part Number 1137957-AD7892SQ-1
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD7892
Introduction Date May 14, 1996
ECCN 3A001.a.2.c
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD7892SQ-1 CAD Model

Description

Product Overview: AD7892SQ-1

The AD7892SQ-1 is a high-performance, single-channel analog-to-digital converter (ADC) from Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. Designed for precision data acquisition systems, this ADC offers a 12-bit resolution and operates on a single 5V power supply.

Key Features

  • Resolution: 12-bit accuracy, ensuring detailed and precise digital representation of the input signal.
  • Throughput: Features a fast conversion rate with a throughput of 1 MSPS (mega samples per second), suitable for high-speed applications.
  • Input Voltage Range: The input voltage range is 0 V to VREF with a single 5 V power supply, providing flexibility for various signal levels.
  • Low Power Consumption: Consumes minimal power, making it ideal for power-sensitive applications.
  • Interface: Offers a serial interface, facilitating easy integration with microprocessors and digital systems.
  • Track/Hold Function: The on-chip track/hold function secures the input signal during the conversion process, ensuring accurate results.

Applications

The AD7892SQ-1 is versatile and can be used in a wide range of applications, including:

  • Industrial Process Control
  • Data Acquisition Systems
  • Medical Instruments
  • Scientific Instrumentation
  • Battery-Powered Instruments

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD7892SQ-1 is no exception and is built to meet the stringent requirements of industrial and medical applications. With its robust design and proven performance, this ADC is a reliable choice for critical applications where accuracy and stability are paramount.

Conclusion

In summary, the AD7892SQ-1 from Analog Devices Inc. is a high-speed, low-power, 12-bit ADC that delivers superior performance for a variety of demanding applications. Its precision, coupled with a fast data rate, makes it an excellent choice for professionals looking for accurate data conversion in real-time systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $169.1730 $169.1730
2+ $163.5339 $327.0678
3+ $146.6166 $439.8498
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess