AD7892BR-2 - Analog Devices Inc.
The AD7892BR-2 is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver exceptional accuracy and speed for a wide range of applications. This ADC is part of the AD7892 series, which is renowned for its advanced design, integrating a track-and-hold amplifier and a high-speed serial interface on a single chip.
Key Features:
- Resolution: 12-bit ADC, providing fine detail in signal conversion for precise applications.
- Sampling Rate: Offers a high-speed throughput of 600 kSPS (kilo-samples per second), ensuring rapid data acquisition for real-time processing.
- Input Range: Features a true differential input range of ±10 V, allowing for accurate measurement of bipolar signals.
- Interface: The device includes a high-speed, serial, digital interface that simplifies the design of the system data bus while maintaining fast data access.
- Power Consumption: With low power operation, the AD7892BR-2 is ideal for battery-powered and portable applications, consuming only 20 mW at 5 V.
- On-Chip Track-and-Hold: The integrated track-and-hold amplifier ensures accurate sampling of input signals, eliminating the need for an external component.
Applications:
The AD7892BR-2 is versatile and can be used in various applications that require high-speed and precise data conversion. Typical applications include:
- Medical instrumentation
- Industrial process control
- Data acquisition systems
- Battery-powered devices
- Communication systems
Quality and Reliability:
Analog Devices Inc. is known for its commitment to quality, and the AD7892BR-2 is no exception. It is designed to meet the rigorous standards of industrial and medical applications, ensuring reliable performance in the most demanding environments.
Technical Specifications:
Parameter
Value
Resolution
12-bit
Throughput Rate
600 kSPS
Input Voltage Range
±10 V
Power Consumption
20 mW at 5 V
Interface Type
Serial
Package
SOP-16
Overall, the AD7892BR-2 from Analog Devices Inc. is a superior choice for engineers and designers seeking an ADC that offers a blend of speed, accuracy, and low power consumption.