EN
  • EN
  • DE

AD7892ANZ-2

Part No AD7892ANZ-2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SAR 24DIP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 24-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 500k
Number of Inputs 2
Input Type Single Ended
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Mounting Type Through Hole
Base Product Number AD7892
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAAD7892ANZ-2,2156-AD7892ANZ-2-AD
Standard Package 15
Win Source Part Number 1032749-AD7892ANZ-2
Ultra Librarian 3D Model Ultra Librarian AD7892ANZ-2 CAD Model

Description

The AD7892ANZ-2 is a high-performance, single-channel, 12-bit analog-to-digital converter (ADC) from the renowned semiconductor manufacturer Analog Devices Inc. This precision ADC is designed to operate with a 2.5 V to 5.25 V power supply, making it versatile for a wide range of applications, from industrial process control to medical systems where accuracy and reliability are paramount.

Key Features

  • Resolution: 12-bit ADC offering fine granularity and high precision in digital representation of analog signals.
  • Throughput Rate: Features a throughput rate of up to 600 kSPS, enabling quick conversion for real-time applications.
  • Input Voltage Range: The input range is 0 V to REF IN, where REF IN can be up to VCC - 1.5 V, providing flexibility in signal scaling.
  • Power Consumption: Low power operation with typical power consumption of just 20 mW at 5 V, making it suitable for power-sensitive applications.
  • Interface: Serial interface for straightforward connection to microprocessors and DSPs, facilitating easy integration into system designs.
  • Package: Available in a compact 20-lead PDIP (Plastic Dual In-line Package), ideal for space-constrained applications.

Applications

The AD7892ANZ-2 is adept at serving a diverse array of sectors. It is particularly well-suited for:

  • Data acquisition systems
  • Industrial process controls
  • Instrumentation
  • Battery-powered systems
  • Medical instruments
  • Communication systems

Reliability and Support

Analog Devices Inc. is known for its commitment to quality and reliability. The AD7892ANZ-2 is no exception and is backed by comprehensive technical support and documentation. Engineers and designers can rely on this ADC for consistent performance and robust operation in their critical designs.

For detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess