EN
  • EN
  • DE

AD7887ARMZ-REEL

Part No AD7887ARMZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 2-Channel Single ADC SAR 125ksps 12-bit Serial 8-Pin MSOP T/R / IC ADC 12BIT 2CH SRL 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 125k
Number of Inputs 1, 2
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 2.7 V to 5.25 V
Temperature Range - Operating -40°C to 125°C
Case / Package 8-MSOP
Win Source Part Number 116693-AD7887ARMZ-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD7887
Introduction Date December 01, 1997
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD7887ARMZ-REEL CAD Model

Description

The AD7887ARMZ-REEL is a high-performance, 12-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is part of the micro-power series, which is particularly suitable for battery-powered and portable devices due to its low power consumption and small package size.

Key Features:

  • Resolution: 12-bit ADC offering precise digital outputs.
  • Sampling Rate: Capable of up to 125 kSPS, making it suitable for high-speed applications.
  • Dual Channel: It features a dual-channel multiplexer, which can handle two different input signals, allowing for flexible signal acquisition.
  • Power Efficiency: Operates on a single 2.7 V to 5.25 V power supply, with a typical power consumption of just 0.75 mW at 125 kSPS.
  • Interface: A serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards for easy integration into a variety of systems.
  • Reference: On-chip 2.5 V reference, which can be overdriven if an external reference is preferred for enhanced flexibility.
  • Package: Comes in a compact 8-lead MSOP (Mini Small Outline Package), which is ideal for space-constrained applications.
  • Temperature Range: Operates across the industrial temperature range of -40°C to +85°C.

Applications:

The AD7887ARMZ-REEL is versatile and can be used in a wide array of applications, including:

  • Battery-powered devices
  • Data acquisition systems
  • Portable medical instruments
  • Instrumentation and control systems
  • Industrial process control

Product Quality and Reliability:

Analog Devices Inc. is known for its commitment to product quality and reliability, and the AD7887ARMZ-REEL is no exception. It comes in a tape and reel package, which is ideal for automated manufacturing processes. This ADC is designed to meet the stringent requirements of industrial and portable applications, ensuring consistent performance and durability.

With its combination of high-speed, low power consumption, and compact size, the AD7887ARMZ-REEL ADC from Analog Devices Inc. is an excellent choice for designers looking to enhance their systems with accurate and efficient data conversion.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7583 $58.7915
11+ $9.6478 $106.1258
17+ $9.3463 $158.8871
23+ $9.0448 $208.0304
29+ $8.7433 $253.5557
39+ $7.8389 $305.7171
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess