EN
  • EN
  • DE

AD7876CRZ

Part No AD7876CRZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAMPLING 10V 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Sampling Rate 100k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Internal
Operating Supply Voltage ±5V
Voltage - Supply, Digital ±5V
Operating Temperature Range -40°C ~ 85°C
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 767488-AD7876CRZ
Popularity Medium
Supply and Demand Status Balance
Family Name AD7876
Introduction Date May 21, 1997
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7876CRZ CAD Model

Description

Product Overview: AD7876CRZ by Analog Devices Inc.

The AD7876CRZ is a high-performance, single-chip analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in the semiconductor industry. This device boasts a 12-bit resolution which ensures precise digital representation of analog signals, making it suitable for a wide range of applications that require accurate data acquisition and processing.

Designed with advanced CMOS technology, the AD7876CRZ offers a complete conversion solution with sample-and-hold functionality, ensuring stability and accuracy in measurement. Its versatility is further enhanced by its ability to work with a variety of microprocessors, as it features a flexible parallel interface which simplifies the integration into digital systems.

The converter operates on a single +5V supply, making it energy-efficient and ideal for portable devices. It exhibits a fast conversion time, allowing for high-speed data acquisition, which is critical in real-time monitoring and control systems. The AD7876CRZ is capable of a throughput rate of up to 100 kSPS (kilo samples per second), providing the speed needed for demanding applications.

With its inherent track-and-hold function, the AD7876CRZ captures the exact value of the input signal at the moment of conversion, eliminating errors due to signal variations during the conversion process. This feature is particularly important in environments where the input signal is rapidly changing or is subject to noise.

Encased in a compact 24-lead SOIC (Small Outline Integrated Circuit) package, the AD7876CRZ is designed for space-constrained applications. It is commonly used in data acquisition systems, medical instruments, industrial control, and instrumentation where precise and quick analog-to-digital conversion is paramount.

The AD7876CRZ also includes an on-chip clock to reduce external component count, thereby simplifying design and reducing overall system cost. With its combination of high precision, speed, and low power consumption, the AD7876CRZ from Analog Devices Inc. stands out as a robust solution for advanced ADC requirements.

For engineers and designers looking for a reliable and efficient ADC, the AD7876CRZ provides a compelling option, balancing performance with ease of integration, to meet the stringent demands of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess