EN
  • EN
  • DE

AD7875LNZ

Part No AD7875LNZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAMPLING 5V 24-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Resolution 12
Sampling Rate 100k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Internal
Operating Supply Voltage ±5V
Voltage - Supply, Digital ±5V
Operating Temperature Range 0°C ~ 70°C
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
Win Source Part Number 767485-AD7875LNZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD7875
Introduction Date May 21, 1997
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD7875LNZ CAD Model

Description

The AD7875LNZ is a high-performance, single-channel, 12-bit analog-to-digital converter (ADC) manufactured by the renowned Analog Devices Inc. This precision ADC is designed to meet the rigorous demands of advanced digital signal processing (DSP) applications and is ideal for use in a wide range of industrial, medical, and communication systems.

Key Features

  • Resolution: The AD7875LNZ boasts a 12-bit resolution, ensuring accurate and precise digital representation of the analog input signal.
  • Sampling Rate: It offers a fast conversion rate, capable of sampling up to 100 kilosamples per second (kSPS), which is suitable for high-speed signal processing.
  • Input Voltage Range: The device supports a wide input voltage range, allowing for flexibility in interfacing with various sensors and input signals.
  • Low Power Consumption: Designed for power-sensitive applications, the AD7875LNZ operates with low power dissipation, making it ideal for portable and remote sensing applications.
  • Interface: It features an easy-to-use parallel interface, which simplifies the connection to microprocessors and DSPs.
  • Package: The ADC is available in a robust 28-pin PDIP (Plastic Dual In-line Package), ensuring reliable performance even in harsh environmental conditions.

Applications

The versatility of the AD7875LNZ allows it to be used in a multitude of applications, including:

  • Data acquisition systems
  • Process control
  • Medical imaging
  • Instrumentation
  • Battery-powered devices
  • Communication systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7875LNZ is no exception. This ADC is built to meet the highest standards of performance and reliability, ensuring consistent operation over its lifetime. Customers can trust in the AD7875LNZ for their critical applications where precision and durability are paramount.

For technical specifications, application support, and ordering information, customers can visit the Analog Devices Inc. website or contact their local sales office.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess