EN
  • EN
  • DE

AD7874ANZ

Part No AD7874ANZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 12BIT 4CH LC2MOS 28-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Type Data Acquisition System (DAS)
Resolution (Bits) 12 b
Sampling Rate 116k
Data Interface Parallel
Operating Supply Voltage ±5V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 28-DIP (0.600", 15.24mm)
Manufacturer Package 28-PDIP
Win Source Part Number 767480-AD7874ANZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD7874
Introduction Date August 28, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7874ANZ CAD Model

Description

The AD7874ANZ is a high-performance, quad-channel, 12-bit analog-to-digital converter (ADC) developed by the renowned semiconductor company Analog Devices Inc. This precision ADC is designed to cater to applications that demand accurate and fast multiple-channel data acquisition. The AD7874ANZ is a perfect fit for industrial control systems, data acquisition systems, and medical equipment where reliable and precise measurements are critical.

Key Features:

  • Resolution: The AD7874ANZ offers a resolution of 12 bits, ensuring fine detail in the analog signal conversion process.
  • Quad Channel: Equipped with four independent analog input channels, it allows simultaneous sampling and conversion of different signal sources.
  • Sampling Rate: With a maximum sampling rate of 100 kSPS (kilo samples per second), this ADC provides rapid data acquisition, reducing latency in processing and control tasks.
  • Interface: The device includes a parallel interface, which facilitates easy integration with microprocessors and digital systems.
  • Single +5V Supply: The AD7874ANZ operates on a single +5V power supply, simplifying the power design in embedded systems.
  • Software Configurable: Users can configure the ADC through software, making it versatile for various applications and easing system design changes.
  • Package: Housed in a 28-lead PDIP (Plastic Dual In-line Package), it is robust for handling and integration into various circuit designs.

Applications:

The AD7874ANZ is engineered to perform in environments where multiple signals need to be converted with high accuracy and speed. Common applications include:

  • Process Control Systems
  • Data Acquisition Systems
  • Medical Instrumentation
  • Instrumentation and Control Systems
  • Multichannel Data Logging

Why Choose AD7874ANZ?

Choosing the AD7874ANZ from Analog Devices Inc. means opting for a high-quality, reliable ADC that delivers consistent performance. Its ability to process multiple analog inputs with precision and speed makes it an invaluable component in critical systems where data integrity cannot be compromised. With Analog Devices' reputation for excellence, the AD7874ANZ stands as a top choice for professionals seeking the best in analog-to-digital conversion technology.

You May Also Be Interested in

Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $131.5363 $131.5363
2+ $127.1518 $254.3036
3+ $113.9982 $341.9946
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 612 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess