EN
  • EN
  • DE

AD7869JR

Part No AD7869JR
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC I/O PORT 14BIT ANLG 28-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Applications Analog I/O
Interface TTL/CMOS
Voltage - Supply 4.75V ~ 5.25V
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting Type Surface Mount
Base Product Number AD7869
Standard Package 7 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 555189-AD7869JR
Ultra Librarian 3D Model Ultra Librarian AD7869JR CAD Model

Description

Product Overview: AD7869JR from Analog Devices Inc.

The AD7869JR is a high-performance, dual 12-bit analog-to-digital and digital-to-analog converter integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in precision signal processing technology. This IC is an ideal solution for mixed-signal applications requiring both A/D and D/A conversion, offering excellent accuracy and low power consumption in a compact package.

Key Features:

  • Dual Functionality: The AD7869JR features a 12-bit analog-to-digital converter (ADC) and a 12-bit digital-to-analog converter (DAC) on a single chip, providing efficient data conversion in both directions.
  • High Precision: With 12-bit resolution, the AD7869JR delivers high precision conversion, making it suitable for applications that demand accurate signal processing.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the AD7869JR operates with low power dissipation, extending the life of battery-powered devices.
  • Flexible Interface: The device supports a versatile digital interface that is compatible with various microprocessors and microcontrollers, ensuring easy integration into existing systems.
  • Compact Package: The AD7869JR is available in a small outline package, which is ideal for space-constrained applications.

Applications:

The versatility of the AD7869JR makes it suitable for a wide range of applications, including:

  • Data acquisition systems
  • Industrial control systems
  • Medical instruments
  • Communication systems
  • Battery-powered devices

Performance Specifications:

The AD7869JR boasts impressive performance metrics that include fast conversion rates, low power operation, and high data throughput. The ADC and DAC components are designed to work in tandem, providing seamless and synchronous data conversion for systems that require real-time processing capabilities.

Conclusion:

Overall, the AD7869JR from Analog Devices Inc. is a robust and reliable choice for designers who need a high-quality, dual-function data conversion solution. Its combination of performance, precision, and power efficiency makes it a valuable component for various complex electronic systems. Whether it's for industrial, medical, communication, or consumer applications, the AD7869JR stands out as a versatile and effective solution.

You May Also Be Interested in

NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.7876 $82.7876
2+ $67.9282 $135.8564
3+ $65.8054 $197.4162
4+ $63.6827 $254.7308
5+ $61.5599 $307.7995
7+ $55.1917 $386.3419
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess