EN
  • EN
  • DE

AD7865BS-2

Part No AD7865BS-2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 4CH 5V 44-MQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Number of Bits 14
Sampling Rate (Per Second) 350k
Data Interface Parallel
Number of A/D Converters 1
Temperature Range - Operating -40°C ~ 85°C
Package / Case 44-QFP
Supplier Device Package 44-MQFP (10x10)
Mounting Type Surface Mount
Base Product Number AD7865
Standard Package 11 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 555181-AD7865BS-2
Ultra Librarian 3D Model Ultra Librarian AD7865BS-2 CAD Model

Description

Product Overview: AD7865BS-2 by Analog Devices Inc.

The AD7865BS-2 is a high-performance, fast, four-channel, 14-bit analog-to-digital converter (ADC) designed by the renowned semiconductor manufacturer Analog Devices Inc. This precision ADC is specifically engineered to meet the rigorous demands of simultaneous sampling and multiplexed data acquisition systems. Its robust architecture and advanced features make it an ideal choice for a wide array of applications, including industrial process control, medical instrumentation, and multi-axis positioning systems.

Key Features

  • Simultaneous Sampling: The AD7865BS-2 offers simultaneous sampling of four channels, enabling accurate multi-channel measurements without phase delay between inputs.
  • High Speed: With a conversion rate of up to 570 kSPS (kilo-samples per second), this ADC provides the speed necessary for high-bandwidth applications.
  • 14-Bit Resolution: The device delivers a high-resolution output, ensuring precision and fine detail in the digital representation of analog signals.
  • Multiple Operating Modes: Users can select between parallel and serial interface options, providing flexibility for various system designs.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7865BS-2 is suitable for power-sensitive applications.
  • Differential Inputs: The ADC features true differential inputs, which enhance noise immunity and allow for accurate measurements in electrically noisy environments.

Technical Specifications

Parameter Value Resolution 14-Bit Number of Channels 4 Max Sampling Rate 570 kSPS Interface Type Parallel, Serial (SPI, QSPI, MICROWIRE) Input Type Differential Supply Voltage ±5V Package 44-Pin MQFP

The AD7865BS-2 is housed in a 44-pin MQFP (Metric Quad Flat Pack) package that ensures a compact footprint for space-constrained applications. Its robust design and stringent quality control are hallmarks of Analog Devices Inc., making it a reliable choice for critical data acquisition tasks.

For designers and engineers seeking a high-speed, multi-channel ADC with simultaneous sampling capabilities, the AD7865BS-2 stands out as a versatile and efficient solution that upholds the quality and performance Analog Devices Inc. is known for.

You May Also Be Interested in

Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.0508 $100.1016
3+ $41.0672 $123.2016
5+ $39.7840 $198.9200
6+ $38.5008 $231.0048
8+ $37.2176 $297.7408
11+ $33.3668 $367.0348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 249 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess