EN
  • EN
  • DE

AD7864ASZ-3

Part No AD7864ASZ-3
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PAR 520K 4CH 44MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 12
Sampling Rate 520k
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Configuration S/H-MUX-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 44-QFP
Manufacturer Package 44-MQFP (10x10)
Win Source Part Number 767459-AD7864ASZ-3
Popularity Medium
Supply and Demand Status Limited
Family Name AD7864
Introduction Date January 30, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7864ASZ-3 CAD Model

Description

Product Overview: AD7864ASZ-3 by Analog Devices Inc.

The AD7864ASZ-3 is a high-performance, low-power, 12-bit, 4-channel simultaneous sampling analog-to-digital converter (ADC) produced by the renowned semiconductor company, Analog Devices Inc. Designed to cater to demanding applications that require multiple ADCs to sample inputs simultaneously, this integrated circuit is an ideal solution for advanced industrial, medical, and communication systems.

Key Features

  • Simultaneous Sampling: The AD7864ASZ-3 allows for the concurrent sampling of four analog channels, enabling precise multi-channel data acquisition without phase delay between channels.
  • High Resolution: With a 12-bit resolution, it provides fine detail in the analog signal conversion process, making it suitable for applications that require accurate and detailed data representation.
  • Fast Conversion Rate: The device boasts a conversion rate of up to 166 kSPS (kilo-samples per second), offering rapid data processing capabilities for real-time applications.
  • Low Power Consumption: It operates with a low power requirement, which is critical for portable or energy-sensitive applications.
  • Flexible Power Supply: The AD7864ASZ-3 operates from a 5V supply for the analog section and a 2.7V to 5.25V supply for the digital interface, providing versatility in system power design.
  • Integrated Reference: An on-chip 2.5V reference voltage source simplifies the design process by reducing external component count.
  • Interface Compatibility: It features a parallel interface that is compatible with microprocessors and DSPs, allowing for easy integration into a wide range of systems.

Applications

The AD7864ASZ-3 is engineered for use in a variety of applications where accurate and simultaneous data acquisition is critical. These include:

  • Industrial control systems
  • Medical instrumentation
  • Multi-axis positioning systems
  • Data acquisition systems
  • Motor control applications

With its robust feature set and performance specifications, the AD7864ASZ-3 from Analog Devices Inc. represents a reliable and efficient solution for designers looking to improve the precision and responsiveness of their multi-channel sampling systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.4331 $72.4331
2+ $70.1695 $140.3390
3+ $67.9060 $203.7180
4+ $65.6425 $262.5700
6+ $58.8519 $353.1114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess