EN
  • EN
  • DE

AD7863BR-3

Part No AD7863BR-3
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Simultaneous Sampling Dual 175 kSPS 14-Bit ADC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Resolution 14
Sampling Rate 175k
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of Converters 2
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
RoHS State Request Verification
Win Source Part Number 1137862-AD7863BR-3
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD7863
Introduction Date February 13, 1997
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD7863BR-3 CAD Model

Description

AD7863BR-3 ADC

The AD7863BR-3 is a high-performance, dual 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed for applications requiring simultaneous dual-channel acquisition. This precision ADC offers a fast conversion rate of up to 175 kSPS (kilo-samples per second), making it an ideal choice for high-speed signal processing in industrial, medical, and communication systems.

Key Features:

  • Dual 12-Bit ADC: Two independent ADC channels allow for simultaneous sampling of different analog signals, enhancing system performance.
  • High-Speed Sampling: With a conversion rate of 175 kSPS, the AD7863BR-3 enables rapid data acquisition and processing.
  • Low Power Consumption: Optimized for power-sensitive applications, this ADC features a low operating current, contributing to energy efficiency in portable devices.
  • Flexible Input Ranges: The device supports various input ranges, including ±10 V, ±5 V, 0 to 10 V, and 0 to 5 V, providing versatility for different signal amplitudes.
  • Serial Interface: The ADC includes a serial interface for easy connection to microcontrollers and digital signal processors, simplifying system integration.

Applications:

The AD7863BR-3 is a versatile ADC that can be used in a wide range of applications. Its dual-channel architecture and high-speed performance make it suitable for:

  • Data acquisition systems
  • Medical imaging
  • Industrial control systems
  • Battery-powered instruments
  • Communications equipment

Technical Specifications:

Parameter Value
Resolution 12-bit
Number of Channels 2
Max Sample Rate 175 kSPS
Input Voltage Range ±10 V, ±5 V, 0 to 10 V, 0 to 5 V
Interface Type Serial
Operating Temperature Range -40°C to +85°C

For more detailed specifications and application support, visit the Analog Devices Inc. product page.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess