EN
  • EN
  • DE

AD7851ARSZ

Part No AD7851ARSZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SRL 333KSPS 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 14
Sampling Rate 333k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 125°C
Case / Package 24-SSOP
Win Source Part Number 143564-AD7851ARSZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7851ARSZ CAD Model

Description

Analog Devices Inc. AD7851ARSZ Product Overview

The AD7851ARSZ is a high-performance, single-channel analog-to-digital converter (ADC) from Analog Devices Inc., designed to offer exceptional accuracy and speed for a wide range of applications. This ADC is well-suited for industrial and instrumentation markets, where precise data acquisition is critical.

Key Features and Benefits

  • Resolution: The AD7851ARSZ features a 14-bit resolution which provides fine detail in signal conversion, ensuring that even the most subtle of analog variations are captured accurately.
  • Sampling Rate: With a fast throughput rate of 1 MSPS (million samples per second), this ADC is capable of handling high-speed signals without sacrificing performance, making it ideal for demanding applications.
  • Interface: The device comes with a user-friendly, high-speed, serial interface that allows easy connection to microprocessors and DSPs, simplifying system design and reducing time to market.
  • Single Supply Operation: Operating on a single 5V power supply, the AD7851ARSZ simplifies power management in embedded systems and reduces the overall power consumption.
  • Input Range: The ADC accommodates a ±10 V input range, providing flexibility in interfacing with different sensor types and signal sources.
  • Reference: An on-chip 2.5 V reference voltage eliminates the need for external reference components, thus reducing the external part count and system cost.
  • Package: The AD7851ARSZ comes in a compact 24-SSOP (Shrink Small Outline Package) that is suitable for space-constrained applications.

Applications

The AD7851ARSZ is versatile and can be used in various applications, including:

  • Data acquisition systems
  • Process control
  • Medical instrumentation
  • Scientific analysis equipment
  • Industrial automation

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD7851ARSZ is built to meet high industry standards, ensuring dependable performance in the most demanding environments. With its robust design and advanced technology, this ADC is a solid choice for professionals looking for accurate and reliable data conversion solutions.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4398 $67.3194
7+ $18.4122 $128.8854
10+ $17.8368 $178.3680
14+ $17.2615 $241.6610
18+ $16.6861 $300.3498
24+ $14.9599 $359.0376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess