EN
  • EN
  • DE

AD7843ARU-REEL

Part No AD7843ARU-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Touch Screen Controllers
Description IC ADC 12BIT TOUCHSCREEN 16TSSOP / Touchscreen Controller 12 b Interface 16-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Mfr Analog Devices Inc.
Series -
Package Bulk
Product Status Obsolete
Resolution (Bits) 12 b
Voltage Reference External
Voltage - Supply 2.2V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number AD7843
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353183-AD7843ARU-REEL
Ultra Librarian 3D Model Ultra Librarian AD7843ARU-REEL CAD Model

Description

The AD7843ARU-REEL, manufactured by Analog Devices Inc., is a highly integrated touch screen digitizer that is designed to provide precise touch panel measurements. This component is part of the AD7843 series and comes in a tape and reel packaging format, which is ideal for automated manufacturing processes.

Key Features

  • 4-wire touch screen interface
  • 12-bit resolution and high accuracy
  • Single-supply operation: 2.2V to 5.25V
  • On-chip reference with a 2.5% tolerance
  • Direct battery measurement (1.8V to 5.25V)
  • Touch pressure measurement capability
  • Serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards
  • Low power consumption: 1µA typical standby current
  • Temperature range: -40°C to +85°C
  • 16-lead TSSOP (Thin Shrink Small Outline Package)

Applications

The AD7843ARU-REEL is engineered for use in a wide range of applications where touch screen functionality is required. It is particularly well-suited for portable devices due to its low power consumption and compact form factor. Typical applications include:

  • Personal digital assistants (PDAs)
  • Smartphones
  • GPS navigation systems
  • Point-of-sale (POS) machines
  • Portable instrumentation

Performance and Quality

Analog Devices Inc. is known for its high-quality components, and the AD7843ARU-REEL is no exception. It delivers reliable performance in a variety of conditions and is designed to meet the rigorous demands of modern touch screen applications. Its high resolution and accuracy ensure that user interactions with touch screens are translated precisely, enhancing the overall user experience.

Ordering and Packaging

The AD7843ARU-REEL is available in a 16-lead TSSOP package and is supplied in a reel, facilitating easy integration into automated production lines. This packaging method ensures that the components are protected and remain in perfect condition until they are ready to be used in manufacturing.

You May Also Be Interested in

Semtech Corporation
IC SCREEN CNTRL 12BIT 20QFN
Need more? Email Us
Semtech Corporation
IC TOUCH CTLR 4WIRE 12DFN
Lowest to $29.1045
Maxim Integrated
IC TOUCH SCREEN CTRLR LP 12WQFN
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Analog Devices Inc.
Touch Screen Digitizer
Lowest to $4.4928
Texas Instruments
IC TOUCH SCREEN 12BIT 16TSSOP
Lowest to $3.6672
Infineon Technologies
PSOC BASED - TRUETOUCH
Lowest to $27.9161
Texas Instruments
IC TOUCH SCREEN CTRLR 16-TSSOP
Lowest to $3.6340
Texas Instruments
IC TOUCH SCRN CTRL 4WIRE 48-BGA
Lowest to $0.6475

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,155 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess