EN
  • EN
  • DE

AD7835APZ

Part No AD7835APZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 14BIT V-OUT 44PLCC / 14 Bit Digital to Analog Converter 4 44-PLCC (16.59x16.59)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 14
Number of D/A Converters 4
Settling Time 10µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog ±11.4V ~ 15.75V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±2 (Max), ±0.9 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Mounting SMD (SMT)
Base Product Number AD7835
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-AD7835APZ,AD7835APZ-ND,505-AD7835APZ
Standard Package 1
Win Source Part Number 1032050-AD7835APZ
Ultra Librarian 3D Model Ultra Librarian AD7835APZ CAD Model

Description

AD7835APZ Image

The AD7835APZ is a high-performance, quad 14-bit digital-to-analog converter (DAC) developed by Analog Devices Inc. This precision DAC component is designed to deliver exceptional accuracy and stability, making it an ideal choice for a wide range of applications, including industrial control systems, digital signal processing, and high-end audio equipment.

Built on a CMOS process, the AD7835APZ operates with a 5 V power supply and features an on-chip reference with a 10 ppm/°C max temperature coefficient. This internal reference ensures low drift over temperature, contributing to the device's overall precision. Additionally, the DAC offers a parallel interface which allows for easy interfacing with microprocessors and digital systems.

The AD7835APZ comes in a 28-lead Plastic Dual In-line Package (PDIP), which is widely recognized for its ease of handling and reliability in soldering. The compact form factor of the PDIP package makes it suitable for space-constrained applications while still providing robust performance.

Among its key features, the AD7835APZ boasts a settling time of 10μs to 0.012% for full-scale step, which ensures quick response times in dynamic systems. The device also supports a double-buffered interface to the data inputs, which allows users to update all four DACs simultaneously or individually, offering great flexibility in control.

In terms of performance, the AD7835APZ provides excellent linearity with a total unadjusted error (TUE) of ±1 LSB max, and it also features a low glitch impulse, reducing the likelihood of undesired transients during output changes.

The AD7835APZ is designed for those who demand high accuracy and functionality in their DAC solutions. Its combination of features, along with Analog Devices' reputation for quality, makes it a reliable and effective choice for precision analog output requirements.

For more information, datasheets, and support, customers are encouraged to visit Analog Devices Inc's official website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.6335 $75.6335
2+ $62.0583 $124.1166
3+ $60.1189 $180.3567
4+ $58.1797 $232.7188
6+ $56.2403 $337.4418
7+ $50.4224 $352.9568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 330 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess