The ADG901BRMZ is a high-performance monolithic RF switch from Analog Devices Inc., designed for a wide range of applications including cellular communications, wireless systems, and test equipment. This compact, single-pole, single-throw (SPST) switch operates using CMOS technology, ensuring low power consumption and high isolation, which is critical for maintaining signal integrity in RF circuits.
Key Features
- Frequency Range: The device supports a wide frequency range, making it suitable for a variety of RF applications.
- Low Insertion Loss: The ADG901BRMZ boasts a low insertion loss, which minimizes the loss of signal power in the switching process and enhances overall system performance.
- High Isolation: With high isolation between the switch ports, the ADG901BRMZ prevents signal leakage and protects signal integrity, which is particularly important in RF and microwave communication systems.
- Single Supply Voltage: The switch operates on a single supply voltage, simplifying power supply design and reducing system complexity.
- Fast Switching Speed: The device features fast switching speed, which is essential for applications that require rapid signal routing changes.
- Low Power Consumption: Utilizing CMOS technology, the ADG901BRMZ is optimized for low power consumption, making it an ideal choice for battery-operated devices.
Applications
The ADG901BRMZ is versatile and can be used in a variety of applications, including:
- Wireless communications
- Cellular infrastructure
- RFID systems
- Test equipment and instrumentation
- Satellite communications
Product Specifications
| Parameter |
Value |
| Part Number |
ADG901BRMZ |
| Manufacturer |
Analog Devices Inc. |
| Switch Configuration |
SPST |
| Frequency Range |
DC to 4 GHz |
| Insertion Loss |
Typically < 1 dB at 1 GHz |
| Isolation |
Typically > 30 dB at 1 GHz |
| Supply Voltage |
1.65 V to 2.75 V |
For detailed information and full specifications, please refer to the official product page and datasheets provided by Analog Devices Inc.