EN
  • EN
  • DE

AD7828TQ/883B

Part No AD7828TQ/883B
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description LC2MOS High Speed 4- & 8-Channel 8-Bit ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1137759-AD7828TQ/883B
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7828TQ/883B CAD Model

Description

Product Overview: AD7828TQ/883B by Analog Devices Inc.

The AD7828TQ/883B is a high-performance, low-power, 8-channel, 8-bit analog-to-digital converter (ADC) engineered by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is specifically designed to meet the stringent requirements of military and aerospace applications, as indicated by its "/883B" suffix, which denotes compliance with MIL-STD-883B standards for high reliability and quality.

Key Features

  • Multiple Channels: Equipped with eight analog input channels, the AD7828TQ/883B allows for simultaneous sampling of multiple signals, making it ideal for multichannel data acquisition systems.
  • High-Speed Conversion: The device boasts a fast conversion time, enabling quick data processing and real-time system responsiveness.
  • Low Power Consumption: Designed for efficiency, the ADC operates with low power requirements, which is crucial for battery-powered or energy-sensitive systems.
  • Digital Error Correction: The built-in digital error correction feature ensures high accuracy of conversion results, minimizing the impact of system noise and enhancing overall performance.
  • Versatile Interface: The AD7828TQ/883B supports a flexible digital interface that is compatible with a variety of microprocessors and digital systems, facilitating easy integration into existing designs.

Applications

The robustness and precision of the AD7828TQ/883B make it well-suited for critical applications where reliability cannot be compromised. These include:

  • Avionics and aerospace instrumentation
  • Military communication systems
  • Guidance and navigation systems
  • Secure data encryption and decryption
  • High-reliability industrial systems

Quality and Reliability

Analog Devices Inc. has a reputation for delivering products that exceed industry standards for quality and reliability. The AD7828TQ/883B, with its military-grade specifications, ensures operation in the harshest environments, offering both durability and consistent performance. Its extended temperature range and rigorous testing guarantee that the device will function under extreme conditions, making it a trusted choice for mission-critical systems.

For designers and engineers requiring an ADC that combines multiple input channels, fast conversion rates, and military-grade reliability, the AD7828TQ/883B from Analog Devices Inc. stands out as a premier solution.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess