EN
  • EN
  • DE

AD7827BRZ

Part No AD7827BRZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT FLASH 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 8
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Single Ended
Data Interface DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Flash
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 3.3V, 5V
Voltage - Supply, Digital 2.7V ~ 3.3V, 5V
Temperature Range - Operating -40°C ~ 105°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Base Product Number AD7827
Standard Package 98 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847752-AD7827BRZ
Ultra Librarian 3D Model Ultra Librarian AD7827BRZ CAD Model

Description

Product Overview: AD7827BRZ by Analog Devices Inc.

The AD7827BRZ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is designed to deliver exceptional accuracy and speed for a wide range of applications, including industrial instrumentation, medical devices, and communication systems.

Key Features

  • Resolution: The AD7827BRZ offers a 12-bit resolution, providing fine detail in the analog signal conversion process.
  • Sampling Rate: With a maximum sampling rate of up to 2 MSPS (Mega-Samples Per Second), this ADC is suitable for high-speed signal processing applications.
  • Input Type: It features a pseudo-differential input, ensuring improved noise rejection and signal integrity.
  • Power Consumption: Designed for low-power operations, it consumes minimal power, making it ideal for battery-powered devices and energy-sensitive applications.
  • Interface: The device includes a serial interface for easy integration with microcontrollers and digital systems.
  • Package: The AD7827BRZ comes in a compact 20-SOIC (Small Outline Integrated Circuit) package, optimized for space-constrained applications.

Applications

The versatility of the AD7827BRZ ADC makes it an excellent choice for a multitude of applications that require high accuracy and fast data acquisition. It is particularly well-suited for:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Medical Imaging Equipment
  • Portable Instrumentation
  • Communications Infrastructure

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality and reliability, and the AD7827BRZ is no exception. It is built to meet stringent industry specifications, ensuring performance and durability in even the most demanding environments.

Technical Support and Resources

Customers can access a wide range of technical resources, including datasheets, reference designs, and application notes, to facilitate the integration of the AD7827BRZ into their projects. Additionally, Analog Devices Inc. provides expert technical support to address any questions or challenges that may arise.

You May Also Be Interested in

Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess