The AD7821KP is a high-performance 8-bit analog-to-digital converter (ADC) from Analog Devices Inc. designed for a wide array of applications requiring fast and precise digital representations of analog signals. This ADC is particularly well-suited for applications in data acquisition systems, digital signal processing (DSP), and instrumentation where speed and accuracy are critical.
Key Features:
- High-Speed Conversion: The AD7821KP offers a conversion time of just 1.6 microseconds, making it an excellent choice for high-speed data acquisition.
- Microprocessor Compatibility: With its versatile interface, the AD7821KP is compatible with a variety of microprocessors, allowing for easy integration into existing systems.
- Single +5V Supply: The device operates on a single +5V supply, simplifying power management in embedded systems.
- Low Power Consumption: It features a low power consumption design, which is crucial for portable and battery-powered applications.
- Track/Hold Function: The integrated track/hold function allows the ADC to capture an analog signal in a short period, ensuring accurate conversions even with rapidly changing input signals.
Product Specifications:
| Parameter |
Value |
| Resolution |
8-Bit |
| Max Sampling Rate |
600 kSPS |
| Analog Input Range |
0 to Vref |
| Interface Type |
Parallel |
| Package Type |
PLCC-28 |
| Operating Temperature |
-40°C to +85°C |
The AD7821KP is available in a 28-pin PLCC (Plastic Leaded Chip Carrier) package that ensures durability and reliability for industrial-grade applications. With its robust design and high-speed performance, the AD7821KP from Analog Devices Inc. is an ideal solution for designers looking to improve the throughput and precision of their digital systems.