Diodes Incorporated 74LVC04AT14-13 Product Overview
The 74LVC04AT14-13 from Diodes Incorporated is a high-performance, low-voltage CMOS Hex Inverter integrated circuit, designed for use in a wide range of applications that require inverting functions. This IC is part of the LVC (Low-Voltage CMOS) family, which is known for its low power consumption and high-speed operation, making it an ideal choice for battery-operated, portable devices, as well as high-speed systems.
With its advanced silicon-gate CMOS technology, the 74LVC04AT14-13 ensures significant power reduction and provides a more reliable solution compared to traditional TTL devices. The 74LVC04AT14-13 operates at a voltage range of 1.65V to 5.5V, which allows for interfacing with both 3.3V and 5V logic levels, offering excellent flexibility for mixed-voltage system integration.
Each of the six inverters in the 74LVC04AT14-13 is capable of driving 50-ohm transmission lines, which makes it suitable for data transmission applications. The device also features an input hysteresis that enhances noise immunity and allows for stable performance in a noisy environment.
The 74LVC04AT14-13 is available in a 14-pin TSSOP package, which ensures a compact footprint on printed circuit boards (PCBs). Its small size is advantageous for space-constrained applications, while its lead-free and RoHS-compliant design makes it an environmentally friendly option for modern electronic products.
Key features of the 74LVC04AT14-13 include:
- Hex inverter configuration
- Low power consumption
- Wide operating voltage range: 1.65V to 5.5V
- Input hysteresis for noise immunity
- Compatibility with 3.3V and 5V logic levels
- High drive capability: 50-ohm transmission lines
- 14-pin TSSOP package for compact PCB layout
- Lead-free and RoHS-compliant
Whether you're designing consumer electronics, telecommunications equipment, or computing hardware, the 74LVC04AT14-13 from Diodes Incorporated provides the performance and reliability needed for your inverting functions. Its combination of low power, high speed, and flexibility makes it an excellent choice for modern electronic designs.