EN
  • EN
  • DE

AD7820LNZ

Part No AD7820LNZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT HS TRACK/HOLD 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 8
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 20-PDIP
Win Source Part Number 1013050-AD7820LNZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7820LNZ CAD Model

Description

Product Overview: AD7820LNZ by Analog Devices Inc.

The AD7820LNZ is a high-performance, 8-bit analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is renowned for its fast conversion rate and is part of a series of converters that offer a blend of speed, precision, and ease of use.

Key Features

  • High-Speed Performance: The AD7820LNZ boasts a conversion time of just 1.6µs, making it ideal for high-speed applications where fast data acquisition is critical.
  • 8-Bit Resolution: With an 8-bit resolution, this ADC provides a fine granularity of measurement, allowing for detailed and accurate digital representation of the analog input signal.
  • Single +5V Supply: The device operates on a single +5V power supply, simplifying power management in systems where power efficiency and minimization are desired.
  • Low Power Consumption: It features a low power consumption design, which is essential for portable and battery-powered applications where energy efficiency is paramount.
  • Flexible Input Range: The AD7820LNZ offers a versatile analog input range, which can be configured to accommodate various signal types for diverse application requirements.
  • Easy Interface: The ADC provides an easy interface to most microprocessors, with both a parallel and serial data output. This makes system integration straightforward and flexible.

Applications

The AD7820LNZ is suited for a wide array of applications, including but not limited to data acquisition systems, digital signal processing, medical instruments, and any other systems that require rapid and precise digitalization of analog signals. Its robust design and reliable performance make it a preferred choice for engineers and designers looking for an ADC that can keep up with the demanding pace of today's technology.

Quality and Reliability

Analog Devices Inc. is synonymous with quality, and the AD7820LNZ is no exception. It is built with the highest standards of quality and reliability, ensuring that it meets the stringent requirements of industrial and commercial applications. Customers can trust this product to deliver consistent performance over its operational lifespan.

You May Also Be Interested in

Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess