AD7812YRU - High-Performance, 12-Bit ADC from Analog Devices Inc.
The AD7812YRU is a high-speed, microprocessor-compatible, 12-bit analog-to-digital converter (ADC) that offers a unique combination of performance, features, and reliability for a wide range of applications. Manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits, this ADC is designed to meet the stringent requirements of industrial, medical, and communication systems.
Key Features
- Resolution: 12-bit, providing fine detail in analog signal conversion.
- Channels: Four single-ended inputs, allowing for multiple signal measurements.
- Conversion Rate: Fast throughput rate of up to 200 kSPS (kilo-samples per second), suitable for high-speed applications.
- Interface: Serial interface compatible with SPI, QSPI, and MICROWIRE protocols, ensuring easy integration with most microprocessors or digital systems.
- Power Consumption: Low power operation with a typical supply current of 1 mA, ideal for power-sensitive applications.
- Package: Compact 16-lead TSSOP (Thin Shrink Small Outline Package), suitable for space-constrained applications.
- Reference: On-chip 2.5 V reference voltage, providing a stable voltage reference for accurate conversions.
- Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable performance under extreme conditions.
Applications
The AD7812YRU is versatile and can be used in various applications, including:
- Data acquisition systems
- Battery-powered instruments
- Medical instruments
- Process control
- Instrumentation
- Communication systems
Reliability and Quality
Analog Devices Inc. is known for its commitment to high-quality products, and the AD7812YRU is no exception. It is designed to meet the rigorous standards of industrial-grade components, ensuring long-term reliability and performance. With its robust design and advanced features, the AD7812YRU is an excellent choice for designers looking to incorporate a precise and efficient ADC into their systems.