EN
  • EN
  • DE

AD7810YRM

Part No AD7810YRM
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SRL HS LP 8-MSOP / 10 Bit Analog to Digital Converter Input 1 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Number of Bits 10
Sampling Rate (Per Second) 350k
Number of A/D Converters 1
Temperature Range - Operating -40°C ~ 105°C
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Mounting Type Surface Mount
Base Product Number AD7810
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909776-AD7810YRM
Ultra Librarian 3D Model Ultra Librarian AD7810YRM CAD Model

Description

The AD7810YRM is a high-performance, single-channel, 10-bit analog-to-digital converter (ADC) from the renowned semiconductor manufacturer Analog Devices Inc. Designed for precision data acquisition, this compact and efficient ADC is well-suited for a wide range of applications, including industrial control systems, medical devices, and instrumentation.

Key Features

  • Resolution: 10-bit ADC providing fine granularity in measurement.
  • Sampling Rate: High-speed performance with a maximum sampling rate of 2.5 MSPS (Mega Samples Per Second), ensuring rapid data capture for real-time processing.
  • Input Voltage Range: The ADC accommodates a versatile input range, making it suitable for various signal levels.
  • Interface: Features a SPI (Serial Peripheral Interface) that facilitates easy integration with most microcontrollers and digital systems.
  • Power Consumption: Low power operation, which is critical for battery-powered and portable applications.
  • Package: Available in a compact MSOP (Mini Small Outline Package) form factor, the AD7810YRM is optimized for space-constrained applications.

Applications

The AD7810YRM ADC is versatile and can be employed in various domains, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAS)
  • Medical Instrumentation
  • Process Control
  • Battery-Powered Devices

Technical Specifications

Parameter Value Resolution 10 bits Max Sampling Rate 2.5 MSPS Input Voltage Range Specified in datasheet Interface Type SPI Power Consumption Low Package Type MSOP

For detailed specifications and application support, it is recommended to refer to the official datasheet provided by Analog Devices Inc. The AD7810YRM represents a reliable solution for high-precision analog-to-digital conversion requirements.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4230 $57.8070
22+ $5.2702 $115.9444
34+ $5.1055 $173.5870
47+ $4.9408 $232.2176
61+ $4.7762 $291.3482
81+ $4.2820 $346.8420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess