EN
  • EN
  • DE

AD780CRZ

Part No AD780CRZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description 2.5 V/3.0 V High Precision Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Reference Type Series, Shunt
Output Type Programmable
Output Voltage ±2.5V, ±3V
Output Current 10mA
Tolerance ±0.06%, ±0.17%
Temperature Coefficient 7ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Voltage - Input 4 V ~ 36 V
Operating Supply Current 1mA
Current - Cathode 1mA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1137698-AD780CRZ
Manufacturer Homepage www.analog.com
Family Name AD780
Introduction Date October 31, 1995
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD780CRZ CAD Model

Description

The AD780CRZ is an ultra-high precision bandgap voltage reference, expertly crafted by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is part of the AD780 series, well-known for its stability and accuracy in critical applications.

Key Features

  • Output Voltage Options: Available in two grades, the AD780 offers fixed output voltages of 2.5V and 3.0V, allowing designers to select the most suitable version for their specific application requirements.
  • High Precision: The device boasts an initial accuracy of ±0.1% and a temperature coefficient of 10ppm/°C max, providing a reliable and stable voltage reference over a wide range of environmental conditions.
  • Low Noise: With a low 1/f noise of 1.5μV p-p (0.1Hz to 10Hz) and a low noise spectral density of 28nV/√Hz at 10kHz, the AD780 is ideal for high-resolution analog-to-digital and digital-to-analog conversions, as well as precision instrumentation.
  • Wide Supply Range: The device operates from a 4V to 36V input, offering flexibility in various supply environments while maintaining a stable output.
  • Drop-In Replacement: The AD780 can be used as a drop-in replacement for older references, such as the LM129 and LM399, providing an easy upgrade path for improving system performance.

Applications

The AD780CRZ is designed for a diverse range of applications where precision voltage reference is crucial. These include:

  • Precision data acquisition systems
  • High-resolution converters
  • Portable instrumentation
  • Medical devices
  • Industrial process control systems

Package and Quality

The AD780CRZ comes in a robust 8-lead SOIC package, ensuring ease of integration into various circuit designs. Analog Devices Inc. is committed to providing high-quality products, and the AD780CRZ is no exception, meeting stringent quality and reliability standards.

For engineers and designers looking for a reliable and precise voltage reference, the AD780CRZ from Analog Devices Inc. represents an exceptional choice, combining performance, flexibility, and quality in a compact form factor.

You May Also Be Interested in

Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.9201 $63.8402
4+ $26.1908 $104.7632
6+ $25.3724 $152.2344
9+ $24.5539 $220.9851
11+ $23.7355 $261.0905
15+ $21.2801 $319.2015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess