EN
  • EN
  • DE

AD780CR

Part No AD780CR
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description 2.5 V/3.0 V High Precision Reference | IC VREF SERIES/SHUNT PROG 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Reference Type Series, Shunt
Output Type Programmable
Min/Fixed Output Voltage ±2.5V, ±3V
Output Current 10mA
Tolerance ±0.06%, ±0.17%
Temperature Coefficient 7ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Parts Input Voltage (V) 4V ~ 36V
Supply Current 1mA
Current - Cathode 1mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD780
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1137697-AD780CR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD780CR CAD Model

Description

Analog Devices Inc. AD780CR Ultra-High Precision Bandgap Voltage Reference

The AD780CR from Analog Devices Inc. is an ultra-high precision bandgap voltage reference, offering top-tier performance that is ideal for demanding applications requiring a stable and accurate reference voltage. This device is widely recognized for its low noise, high accuracy, and long-term stability, which makes it suitable for high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision measurement equipment.

Key Features

  • Output Voltage Options: The AD780CR is available in two output voltage options: 2.5 volts and 3.0 volts, which can be selected based on specific application requirements.
  • High Accuracy: It boasts an impressive initial accuracy of ±0.1% at 25°C, ensuring precise reference voltage for critical applications.
  • Low Temperature Coefficient: The device features a low temperature coefficient of 10 ppm/°C max, providing a stable output across a wide temperature range.
  • Low Noise: With a low noise specification of 1 μV p-p/V, which is in the 0.1 Hz to 10 Hz range, the AD780CR ensures a clean and stable reference signal.
  • Long-Term Stability: Exhibiting excellent long-term stability of 25 ppm/1,000 hours max at 125°C, the AD780CR is reliable for extended periods of use.
  • Wide Supply Range: The device operates with a wide supply range from 4 V to 36 V, providing flexibility in various power supply configurations.
  • Low Dropout Performance: The AD780CR can maintain accurate output with a supply voltage that is minimally above the output level, thanks to its low dropout voltage feature.

Applications

The AD780CR is suitable for a range of high-precision applications, including:

  • Precision data acquisition systems
  • High-resolution ADCs and DACs
  • Portable instrumentation
  • Medical devices
  • Industrial process control systems
  • Battery-powered equipment

With its robust packaging and the trusted reputation of Analog Devices Inc., the AD780CR is a reliable choice for engineers and designers looking to ensure precision and stability in their electronic systems. Its comprehensive feature set and versatility make it an essential component in any high-accuracy circuit design.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.05% TSOT23-6 / Series Voltage Reference IC Fixed 1.25V V ±0.05% 5 mA TSOT-23-6
Lowest to $10.5880
Microchip Technology
IC VREF SERIES 0.1% SOT23-6 / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA SOT-23-6
Lowest to $1.1591
Analog Devices Inc.
IC VREF SERIES 0.025% 8MSOP
Lowest to $29.5100
Texas Instruments
IC VOLTAGE REFERENCE
Lowest to $6.5670
Microchip Technology
IC VREF SERIES 0.1% SOT23-6
Lowest to $1.1337
Analog Devices Inc.
IC VREF SERIES 0.1% TSOT23-6
Lowest to $4.2891
Analog Devices Inc.
IC VREF SERIES 0.1% TSOT23-6 / Series Voltage Reference IC Fixed 3V V ±0.1% 5 mA TSOT-23-6
Lowest to $7.4141
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Analog Devices Inc.
IC VREF SERIES 0.04% 8SOIC
Lowest to $18.7061

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2792 $62.5584
4+ $25.6650 $102.6600
7+ $24.8630 $174.0410
9+ $24.0609 $216.5481
11+ $23.2589 $255.8479
15+ $20.8528 $312.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 490 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess