EN
  • EN
  • DE

AD780BRZ-REEL

Part No AD780BRZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description 2.5 V/3.0 V High Precision Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Reference Type Series, Shunt
Output Type Programmable
Output Voltage ±2.5V, ±3V
Output Current 10mA
Tolerance ±0.04%, ±0.03%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Voltage - Input 4 V ~ 36 V
Operating Supply Current 1mA
Current - Cathode 1mA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1137696-AD780BRZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD780
Introduction Date October 31, 1995
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD780BRZ-REEL CAD Model

Description

Overview of AD780BRZ-REEL

The AD780BRZ-REEL is a high-precision, low-power voltage reference from Analog Devices Inc., renowned for its stable and reliable performance in a wide variety of applications. This component is part of the REEL packaging, which typically indicates that it's provided in tape and reel format suitable for automated assembly processes, making it ideal for mass production environments.

Key Features

  • Precision Voltage: The AD780BRZ-REEL offers an output voltage of 2.5V or 3.0V, which is selectable by the user. This flexibility allows it to be used in multiple applications without the need for different voltage references.
  • High Accuracy: This device is characterized by its high accuracy, with an initial error of just ±0.1% and a temperature coefficient as low as 10 ppm/°C, ensuring reliable performance over a wide temperature range.
  • Low Power Consumption: With an operating current under 1 mA, the AD780BRZ-REEL is an excellent choice for battery-powered and portable applications where power efficiency is crucial.
  • Wide Operating Range: It operates across a broad voltage range from 4V to 36V, or 2.2V to 18V in shunt mode, providing versatility in different system configurations.
  • Drop-in Replacement: Designed as a pin-compatible upgrade for older or less precise voltage references, the AD780BRZ-REEL can be used to improve system performance without major redesign.

Applications

The AD780BRZ-REEL is suitable for high-end applications that require a precise voltage reference, such as:

  • Precision data converters
  • Portable instrumentation
  • Industrial process control systems
  • Battery-powered devices
  • Digital voltmeters
  • Medical and scientific equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD780BRZ-REEL is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. The device is also RoHS compliant, adhering to environmental standards regarding hazardous substances.

With its combination of high accuracy, low power, and flexible voltage options, the AD780BRZ-REEL from Analog Devices Inc. is an excellent choice for designers looking to incorporate a reliable voltage reference into their electronic systems.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess