EN
  • EN
  • DE

AD780BR-REEL

Part No AD780BR-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.04%/0.03% 8SOIC  /  Series, Shunt Voltage Reference IC Programmable ±2.5V, ±3V V ±0.04%, ±0.03% 10 mA 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Reference Type Series, Shunt
Output Type Programmable
Voltage - Output (Min/Fixed) ±2.5V, ±3V
Current - Output 10 mA
Tolerance ±0.04%, ±0.03%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 4µVp-p
Voltage - Input 4V ~ 36V
Current - Supply 1mA
Current - Cathode 1 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD780
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1043067-AD780BR-REEL
Ultra Librarian 3D Model Ultra Librarian AD780BR-REEL CAD Model

Description

The AD780BR-REEL is a high-precision, low-power voltage reference from Analog Devices Inc., a leading manufacturer in the semiconductor industry. This product comes in a convenient reel packaging, making it ideal for automated manufacturing processes. The AD780BR-REEL offers a stable and accurate reference voltage, which is essential for high-performance analog-to-digital and digital-to-analog conversions, precision instrumentation, and data acquisition systems.

Key Features

  • Precision Voltage Reference: The AD780BR-REEL provides a stable reference voltage of 2.5V or 3.0V, selectable by the user, with an impressive temperature coefficient of only 10 ppm/°C max, ensuring consistent performance across a wide temperature range.
  • Low Dropout Voltage: This device operates with a low dropout voltage, typically 25 mV at full load, allowing it to function effectively even with minimal input-to-output differential.
  • High Output Current: It can source or sink up to 10 mA of output current, making it versatile for various applications that require a robust reference source.
  • Low Power Consumption: With a quiescent current of typically 1 mA, the AD780BR-REEL is designed for power-sensitive applications.
  • Wide Operating Range: It operates over a wide supply range of 4.0V to 36V, providing flexibility in system design.
  • Stable with Capacitive Loads: The AD780BR-REEL is capable of driving capacitive loads up to 10 μF, which is beneficial for applications requiring a buffered output.

Applications

  • Precision Data Converters
  • Portable Instrumentation
  • Industrial Control Systems
  • Battery-Powered Devices
  • Precision Power Supplies

The AD780BR-REEL is housed in a small 8-lead SOIC package, providing a compact footprint for space-constrained applications. Its robust design ensures long-term reliability and stability, making it a preferred choice for engineers and designers who demand the highest level of performance from their voltage reference components.

Whether you are developing precision measurement equipment or looking to enhance the accuracy of your electronic systems, the AD780BR-REEL from Analog Devices Inc. stands out as a high-quality solution that combines precision, flexibility, and reliability.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3284 $61.3136
7+ $14.3583 $100.5081
11+ $13.8732 $152.6052
16+ $12.9030 $206.4480
21+ $12.4180 $260.7780
26+ $11.9329 $310.2554
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,530 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess