EN
  • EN
  • DE

AD780ARZ-REEL7

Part No AD780ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES/SHUNT PROG 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series, Shunt
Output Type Programmable
Nominal Output Voltage (Min/Fixed) ±2.5V, ±3V
Output Current 10mA
Tolerance ±0.2%, ±0.17%
Temperature Coefficient 7ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Voltage - Input 4 V to 36 V
Operating Supply Current 1mA
Current - Cathode 1mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 008224-AD780ARZ-REEL7
Family Name AD780
Introduction Date December 06, 2012
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian AD780ARZ-REEL7 CAD Model

Description

Product Overview: AD780ARZ-REEL7 - Analog Devices Inc.

The AD780ARZ-REEL7 is a high-precision, low-power voltage reference from Analog Devices Inc., renowned for its stability and accuracy in critical applications. This component is part of a series that is designed to provide a precise 2.5V or 3.0V output from a wide input voltage range. It is commonly used in high-end instrumentation, A/D and D/A converters, and precision measurement devices.

Key Features:

  • Output Voltage: Selectable 2.5V or 3.0V with high accuracy.
  • Initial Accuracy: ±0.1% max.
  • Temperature Coefficient: 10 ppm/°C max over the industrial temperature range.
  • Low Noise: Offers a low, 1.0 μV p-p (0.1 Hz to 10 Hz) noise performance.
  • Low Dropout Voltage: Typically 200 mV at 10 mA load.
  • Output Current: High output current capability, up to 10 mA source and sink.
  • Long-Term Stability: Excellent long-term stability and low hysteresis.
  • Package: Available in a small surface-mount package, specifically in a 3-lead SOT-23.
  • Supply Range: Wide supply voltage range from 4.0 V to 36 V, or ±2.0 V to ±18 V.
  • Temperature Range: Operates over a -40°C to +85°C temperature range.

Applications:

  • Precision data acquisition systems.
  • High-resolution converters.
  • Industrial process control systems.
  • Battery-powered and portable equipment.
  • Optical network control systems.

The AD780ARZ-REEL7 is supplied in a tape and reel format, which is ideal for automated assembly processes. This voltage reference is a versatile solution for designers seeking a reliable, high-performance component that maintains its precision across a range of operating conditions. With its robust design and exceptional performance, the AD780ARZ-REEL7 is a valuable addition to any precision electronic system.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0286 $54.1716
12+ $8.4572 $101.4864
19+ $8.1715 $155.2585
27+ $7.6001 $205.2027
35+ $7.3143 $256.0005
43+ $7.0286 $302.2298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,230 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess