Product Overview: AD7808BRZ by Analog Devices Inc.
The AD7808BRZ is a high-performance, 8-channel, 12-bit data acquisition system from the renowned manufacturer Analog Devices Inc. This integrated circuit is designed to offer a comprehensive solution for multi-channel data acquisition applications, making it an ideal choice for use in industrial control systems, data logging, and instrumentation.
Key Features
- Multi-Channel Flexibility: The AD7808BRZ features eight single-ended analog input channels which can be configured as four differential pairs, providing versatility for various signal types.
- High Resolution: With a 12-bit resolution, this ADC (Analog-to-Digital Converter) ensures precise data conversion, capturing the nuances of the input signals for accurate processing and analysis.
- Integrated Track/Hold Function: The device includes an on-chip track/hold function, facilitating simultaneous sampling and holding of input signals for consistent and reliable data conversion.
- Low Power Consumption: Designed with power efficiency in mind, the AD7808BRZ operates with a low power requirement, making it suitable for battery-operated and portable applications.
- On-Chip Reference: The inclusion of a 2.5V on-chip voltage reference eliminates the need for external components, simplifying the design and reducing the overall bill of materials.
Technical Specifications
- Supply Voltage: Operates from a single 5V supply.
- Conversion Rate: Capable of a fast conversion rate, allowing rapid data acquisition for real-time applications.
- Interface: Features a user-friendly parallel interface for easy connectivity with microprocessors and digital systems.
- Package: Housed in a compact 24-lead SOIC (Small Outline Integrated Circuit) package, the AD7808BRZ is designed for space-constrained applications.
- Operating Temperature: Guaranteed operation over the industrial temperature range of -40°C to +85°C.
Applications
The versatility and robust performance of the AD7808BRZ make it suitable for a wide array of applications, including:
- Process Control Systems
- Medical Instruments
- Data Acquisition Systems
- Instrumentation and Control Systems
- Battery-Powered and Portable Devices
With its blend of performance, integration, and ease of use, the AD7808BRZ from Analog Devices Inc. stands out as a reliable choice for engineers and designers looking to implement multi-channel data acquisition systems with precision and efficiency.