The AD7804BRZ is a high-performance, quad 8-bit digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This integrated circuit (IC) offers four voltage output DACs, each with its own output amplifier, in a single 24-pin SOIC package, making it an ideal solution for applications requiring multiple DACs with minimal footprint.
Key Features
- Resolution: 8-bit quad DAC, providing sufficient resolution for a wide range of applications.
- Output Range: The DAC outputs are capable of swinging from 0 V to VREF, where VREF can be up to 5V.
- Settling Time: Fast settling time of typically 1 µs to within ±1/2 LSB, allowing for rapid updates and accurate signal generation.
- Interface: Easy-to-use parallel interface for data input, compatible with most microcontrollers and digital systems.
- Power Supply: Single 5V supply operation for simplified power management.
- Low Power Consumption: Ideal for power-sensitive applications with its low power operation.
- Packaging: Available in a space-saving 24-pin SOIC package.
Applications
The AD7804BRZ is versatile and can be used in a variety of applications, including:
- Process control and industrial automation
- Data acquisition systems
- Digital signal processing
- Battery-powered and portable devices
- Multichannel and audio systems
Quality and Reliability
Analog Devices Inc. ensures that the AD7804BRZ meets the highest quality and reliability standards. The device is thoroughly tested and specified over the extended industrial temperature range. With its robust design and proven performance, the AD7804BRZ is a reliable choice for engineers and designers looking for a multi-channel DAC solution.
Ordering Information
The product is available under the part number AD7804BRZ. For detailed information on purchasing options, pricing, and availability, or to request samples, contact Analog Devices or an authorized distributor.