EN
  • EN
  • DE

AD7795BRUZ-REEL

Part No AD7795BRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 16 Weeks
Features Bit Analog to Digital Converter Input 1
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name AD7795
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7795BRUZ-REEL-ND, AD7795BRUZ-REELCT, AD7795BRUZ-REELTR, AD7795BRUZ-REELDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846560-AD7795BRUZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD7795BRUZ-REEL CAD Model

Description

The AD7795BRUZ-REEL is a high-performance, low-power, 16-bit sigma-delta (σΔ) ADC (Analog to Digital Converter) produced by Analog Devices Inc., a leader in precision analog technology. This ADC is designed to offer precise data acquisition in instrumentation and industrial control systems, making it an ideal choice for applications requiring high accuracy and low noise, such as pressure sensors, weigh scales, and industrial process control.

Key Features

  • Resolution: The AD7795BRUZ-REEL boasts a 16-bit resolution, providing fine detail in signal conversion for applications that demand high precision.
  • Channel Count: It includes multiple analog input channels, enhancing its versatility in monitoring various sensors simultaneously.
  • Output Data Rate: This device offers a programmable output data rate, allowing users to balance between noise performance and power consumption according to their specific needs.
  • Integrated Reference: An onboard low drift reference enhances the overall stability and accuracy of the system by reducing the number of external components required.
  • Interface: It features a serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, enabling easy integration with a wide range of microcontrollers and digital systems.
  • Power Supply: The AD7795BRUZ-REEL operates on a single 3.3V or 5V power supply, accommodating various system power schemes.
  • Package: It is available in a compact TSSOP package, which is suitable for space-constrained applications.

Applications

This ADC is well-suited for a variety of high-accuracy measurement applications, including:

  • Industrial process control
  • Instrumentation
  • Pressure measurement
  • Weigh scales
  • Portable battery-powered applications
  • Smart transmitters

The AD7795BRUZ-REEL from Analog Devices Inc. represents a blend of performance, integration, and reliability, making it a go-to choice for professionals seeking a top-tier ADC solution.

You May Also Be Interested in

Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9481 $51.7924
10+ $10.6241 $106.2410
15+ $10.2921 $154.3815
21+ $9.9601 $209.1621
26+ $9.6281 $250.3306
35+ $8.6321 $302.1235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,520 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess