EN
  • EN
  • DE

AD7783BRUZ

Part No AD7783BRUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SGL R-R 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 24
Sampling Rate 19.79
Number of Inputs 1
Input Type Differential
Data Interface SPI, DSP
Configuration MUX-PGA-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 2.7 V ~ 3.6 V, 5V
Voltage - Supply, Digital 2.7 V ~ 3.6 V, 5V
Features PGA
Operating Temperature Range -40°C ~ 85°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 767416-AD7783BRUZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7783BRUZ CAD Model

Description

Product Overview: AD7783BRUZ by Analog Devices Inc.

The AD7783BRUZ is a high-performance, low-power, 24-bit sigma-delta (Σ-Δ) analog-to-digital converter (ADC) produced by the renowned semiconductor company Analog Devices Inc. This precision ADC is specifically designed to offer excellent data acquisition in instrumentation and industrial control systems where accuracy and power efficiency are critical.

With its 24-bit resolution, the AD7783BRUZ provides a very high level of precision, making it suitable for applications requiring fine detail in measurement such as pressure sensors, weigh scales, and precision medical devices. The device operates on a single 5V supply, which aids in simplifying power management in embedded systems.

Key Features:

  • High Resolution: The 24-bit resolution ensures detailed and accurate data conversion, capturing minute changes in the input signal.
  • Low Power Consumption: Designed for energy-sensitive applications, the AD7783BRUZ maintains high performance while keeping power usage to a minimum.
  • Single 5V Supply Operation: Simplifies the power design of the system by operating on a common 5V supply.
  • On-Chip Buffer: The integrated buffer provides a direct sensor interface, reducing the need for external components.
  • Flexible Interface: It features a serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, allowing for easy integration into various system designs.
  • Temperature Range: The device is specified for operation over the industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications:

The AD7783BRUZ is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Process Control: Accurate monitoring and control of industrial processes.
  • Instrumentation: High-precision measurements in scientific and engineering equipment.
  • Medical Devices: Reliable and precise data acquisition in sensitive medical diagnostics.
  • Weigh Scales: For industrial and commercial scales requiring high accuracy.

The AD7783BRUZ comes in a compact TSSOP package, making it ideal for space-constrained applications. Its combination of precision, low power, and ease of integration makes it a smart choice for designers looking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5454 $55.6362
7+ $15.2168 $106.5176
11+ $14.7413 $162.1543
15+ $14.2657 $213.9855
19+ $13.7902 $262.0138
25+ $12.3636 $309.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 970 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess