EN
  • EN
  • DE

AD7880CNZ

Part No AD7880CNZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT MONO LOW PWR 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Sampling Rate 66k
Number of Inputs 2
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Supply
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
Win Source Part Number 767493-AD7880CNZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD7880
Introduction Date August 23, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7880CNZ CAD Model

Description

Product Overview: AD7880CNZ

The AD7880CNZ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) produced by Analog Devices Inc. This precision ADC is designed for direct connection to a variety of sensors and provides a versatile solution for many data acquisition applications.

Key Features

  • Resolution: The AD7880CNZ offers a 12-bit resolution, ensuring high accuracy and fine detail in analog signal conversion.
  • Sampling Rate: It features a fast conversion time, with a throughput rate of up to 133 kSPS (kilo-samples per second), facilitating real-time data processing for dynamic applications.
  • Low Power Consumption: Designed for energy-sensitive applications, this ADC operates with a single 5V power supply and consumes minimal power, making it ideal for portable and remote sensing devices.
  • Input Voltage Range: The input voltage range is 0V to VREF, with VREF being up to 5V. This flexible range allows for direct interfacing with a variety of sensors.
  • Interface: It features a user-friendly digital interface, compatible with most microprocessors and digital systems, for straightforward integration into a wide range of electronic systems.
  • Package: The device is available in a compact 16-lead PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting, providing ease of use in prototyping and production environments.

Applications

The AD7880CNZ is suitable for various applications, including:

  • Data acquisition systems
  • Battery-powered instruments
  • Medical instruments
  • Industrial control systems
  • Portable instrumentation

Technical Specifications

Parameter Value Resolution 12-bit Throughput Rate 133 kSPS Power Supply Voltage 5V Input Voltage Range 0V to VREF (up to 5V) Interface Type Digital Package Type 16-lead PDIP

With its robust feature set and flexible application potential, the AD7880CNZ from Analog Devices Inc. is a superior choice for precision data conversion needs.

You May Also Be Interested in

Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess