EN
  • EN
  • DE

AD7778AS

Part No AD7778AS
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 8CH HS 44-MQFP / 10 Bit Analog to Digital Converter 8 Input 1 SAR 44-MQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Number of Bits 10
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Package / Case 44-QFP
Supplier Device Package 44-MQFP (10x10)
Mounting Type Surface Mount
Base Product Number AD7778
Standard Package 20 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909771-AD7778AS
Ultra Librarian 3D Model Ultra Librarian AD7778AS CAD Model

Description

The AD7778AS from Analog Devices Inc. is a state-of-the-art, high-precision analog-to-digital converter (ADC) that offers an exceptional balance of performance, power efficiency, and versatility. Designed to meet the rigorous demands of industrial and instrumentation applications, this ADC is a go-to choice for engineers looking for accurate data acquisition in systems such as medical devices, process control, and test and measurement equipment.

Key Features

  • High Resolution: The AD7778AS boasts a 24-bit resolution, providing high-precision measurements that ensure the fidelity and integrity of the captured data.
  • Multi-Channel Flexibility: With its multiple analog input channels, this ADC can handle a variety of sensors and signals simultaneously, making it highly adaptable to complex measurement tasks.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7778AS is ideal for battery-powered devices and other applications where power conservation is critical.
  • Advanced Filtering: It features advanced digital filtering options that reduce noise and improve signal quality, resulting in cleaner, more accurate readings.
  • Integrated Features: The device includes additional integrated features such as a low-noise gain stage, reference buffer, and oscillator to simplify design and reduce external component count.

Performance Specifications

The AD7778AS delivers excellent dynamic performance with a wide input signal bandwidth. Its robust architecture ensures reliable operation even in the presence of environmental factors such as temperature variations and electromagnetic interference.

Applications

This ADC is suited for a wide range of applications, including:

  • Industrial Process Control
  • Medical Instrumentation
  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAQ)
  • Seismic Data Acquisition

Conclusion

The AD7778AS from Analog Devices Inc. represents a blend of precision, efficiency, and functionality, making it a top choice for professionals in need of a reliable ADC solution. Its advanced features and robust design ensure that it can meet the challenges of the most demanding data acquisition tasks.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess