EN
  • EN
  • DE

AD7775JR

Part No AD7775JR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description AFE GENERAL PURPOSE 1ADC 10BIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series AD7775
Package Bulk
Product Status Active
Number of Bits 10
Number of Inputs 10
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting Type Surface Mount
Standard Package 2 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 38282-AD7775JR
Ultra Librarian 3D Model Ultra Librarian AD7775JR CAD Model

Description

The AD7775JR is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. It is designed to deliver exceptional accuracy and precision for a wide range of applications, including industrial control systems, medical instrumentation, and data acquisition systems.

Key Features:

  • High Resolution: The AD7775JR boasts a 16-bit resolution, providing fine detail in the digital representation of analog signals.
  • Low Power Consumption: Engineered for efficiency, this ADC operates with minimal power, making it ideal for battery-powered devices and energy-sensitive applications.
  • Flexible Input Range: It supports a variety of input ranges, accommodating different signal amplitudes for versatile use cases.
  • Programmable Gain Amplifier: The integrated programmable gain amplifier allows users to adjust the gain to suit specific application requirements, enhancing the dynamic range and sensitivity of the ADC.
  • On-Chip Calibration: With its self-calibration feature, the AD7775JR ensures accurate measurements over time, compensating for temperature drift and other environmental factors.

Performance Specifications:

  • Resolution: 16 bits
  • Sampling Rate: Up to 10 kHz
  • Input Voltage Range: Selectable
  • Interface: Serial (SPI compatible)
  • Supply Voltage: Typically 5 V

Applications:

  • Industrial Automation
  • Process Control
  • Medical Devices
  • Scientific Instrumentation
  • Data Acquisition Systems

The AD7775JR is packaged in a robust, compact form factor, making it easy to integrate into a variety of hardware designs. It is a testament to Analog Devices Inc.'s commitment to providing high-quality components that enhance the performance and reliability of electronic systems.

For engineers and designers seeking an ADC that offers precision, versatility, and reliability, the AD7775JR from Analog Devices Inc. stands out as an excellent choice. Its combination of features and performance specifications make it a key component in the development of sophisticated electronic solutions.

You May Also Be Interested in

Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess