EN
  • EN
  • DE

AD7775BJR

Part No AD7775BJR
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description AFE General Purpose 1 ADC 10bit 5V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171836-AD7775BJR
Popularity Low
Supply and Demand Status Balance
Family Name AD7775
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD7775BJR CAD Model

Description

Analog Devices Inc. AD7775BJR Low Power, 16-Bit ADC

The AD7775BJR is a high-performance, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed for precision data acquisition systems and industrial control applications. This ADC is renowned for its exceptional accuracy, low power consumption, and compact size, making it an ideal choice for portable and battery-operated devices where power efficiency is critical.

Featuring a 16-bit charge balancing ADC architecture, the AD7775BJR provides a high level of noise rejection and excellent linearity, ensuring reliable and precise measurements. The device operates with a single 5V power supply, minimizing the complexity of power management in system design. The low power operation, combined with power-down modes, significantly reduces power consumption during idle periods, thereby extending the battery life of portable applications.

The AD7775BJR offers a flexible input range, accommodating both unipolar and bipolar input signals. This versatility allows designers to use the ADC in a wide variety of applications without the need for external signal conditioning components. The integrated on-chip reference and reference buffer simplify the design and reduce the overall component count, further enhancing the system reliability.

Data output from the AD7775BJR is provided via a serial interface, which is compatible with SPI, QSPI, and MICROWIRE protocols, as well as most DSP interfaces. This serial output streamlines the connection to microcontrollers and digital signal processors, facilitating easy integration into existing systems. The device also features a busy indicator output, which provides a hardware handshake mechanism to ensure proper data synchronization and acquisition timing.

The AD7775BJR is available in a compact 24-lead SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications. Its robust design ensures reliable operation over an extended industrial temperature range, making it an excellent choice for harsh environments.

Overall, the Analog Devices Inc. AD7775BJR ADC offers a perfect blend of performance, power efficiency, and ease of use, making it a top choice for engineers and designers looking to enhance the accuracy and longevity of their data acquisition systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
CISCO
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
AMIS
Lowest to $97.2799
CISCO
Need more? Email Us
Coilcraft
Inductor RF Wirewound 0.017uH 5% 400MHz 100Q-Factor Air 2.7A 0.009Ohm DCR T/R
Lowest to $1.1769

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1127 $96.2254
3+ $39.4767 $118.4301
5+ $38.2432 $191.2160
7+ $37.0097 $259.0679
9+ $35.7761 $321.9849
11+ $32.0755 $352.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,040 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess