EN
  • EN
  • DE

LM78M05CT/LM341T-5.0

Part No LM78M05CT/LM341T-5.0
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1023014-LM78M05CT/LM341T-5.0
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM78M05CT/LM341T-5.0 CAD Model

Description

The LM78M05CT and LM341T-5.0 are 3-terminal positive voltage regulators manufactured by National Semiconductor (now Texas Instruments). These regulators provide a fixed 5V output voltage and are designed for a wide range of applications requiring a stable and regulated power supply. They are known for their ease of use, reliability, and built-in protection features.

Applications

  • Microcontroller power supplies: Providing a stable 5V supply for microcontrollers and other digital circuits.
  • Logic circuits: Regulating the voltage for TTL and CMOS logic circuits.
  • Sensor power supplies: Supplying a stable voltage for sensors and transducers.
  • Small electronic devices: Powering various electronic devices such as calculators and toys.
  • Battery chargers: Providing a regulated voltage for charging batteries.

Features

  • Fixed 5V output voltage: Provides a stable and accurate 5V output.
  • Output current up to 500mA (LM78M05CT) / 1A (LM341T-5.0): Delivers sufficient current for many applications.
  • Internal thermal overload protection: Protects the regulator from overheating.
  • Short-circuit current limiting: Prevents damage from short circuits.
  • Output transistor safe-area compensation: Ensures reliable operation under various load conditions.
  • No external components required: Simplifies circuit design and reduces component count.

Benefits

  • Stable power supply: Provides a consistent and reliable 5V output.
  • Ease of use: Simple to implement with minimal external components.
  • Robust protection: Protects the regulator and connected devices from damage.
  • Cost-effective: Provides a low-cost solution for voltage regulation.
  • Wide availability: Easily sourced from various suppliers.

Additional Details

The LM78M05CT/LM341T-5.0 regulators require a minimum input voltage greater than the output voltage to operate correctly (typically 7V or higher). A heatsink may be required for higher current applications to dissipate heat. Input and output capacitors are often used to improve stability and reduce noise. Refer to the datasheet for detailed specifications and application recommendations.

You May Also Be Interested in

Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Chilisin
Lowest to $0.0517
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Murata Electronics North America
Lowest to $0.1305
STMicroelectronics
Need more? Email Us
Lumileds
Lowest to $2.6115
Leshan Radio
Lowest to $0.0222
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess