EN
  • EN
  • DE

AD7768BSTZ

Part No AD7768BSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-/4-Channel, 24-Bit, Simultaneous Sampling ADCs with Power Scaling, 110.8 kHz BW | IC ADC 24BIT SIGMA-DELTA 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 24
Sampling Rate (Per Second) 256k
Number of Inputs 8
Input Type Differential, Pseudo-Differential
Data Interface SPI, DSP
Configuration ADC
Number of A/D Converters 8
Architecture Sigma-Delta
Reference Type External
Supply Voltage , Analog 2V ~ 5.5V
Supply Voltage , Digital 2V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Mounting Style SMD
Family Part Number AD7768
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1137659-AD7768BSTZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7768BSTZ CAD Model

Description

The AD7768BSTZ is a state-of-the-art 24-bit, high-precision analog-to-digital converter (ADC) from Analog Devices Inc., designed to provide exceptional performance with a flexible input range and high data rate. This ADC is part of the AD7768 series, which is known for its outstanding data acquisition capabilities, making it an ideal choice for applications requiring high-resolution signal processing and low noise, such as industrial automation, seismic data acquisition, and audio testing equipment.

With its Σ-Δ (Sigma-Delta) modulation technology, the AD7768BSTZ ensures excellent stability and minimizes signal distortion, resulting in cleaner, more accurate data conversion. This ADC features a maximum sampling rate of 256 kSPS, allowing for precise measurement of rapidly changing signals. The device also offers a power-scalable option, enabling users to balance between power consumption and performance depending on their application needs.

The AD7768BSTZ comes in a compact LQFP (Low-profile Quad Flat Package) form factor, with the package size being 48-lead, which is suitable for space-constrained applications. Its digital filter options provide enhanced flexibility, allowing users to optimize the ADC for specific signal bandwidths and to reduce the amount of post-processing required.

One of the key features of this ADC is its integrated power supply rejection, which ensures that variations in the power supply do not affect the accuracy of the measurements. Moreover, the device is designed with multiple diagnostic functions for increased system reliability, such as cyclic redundancy check (CRC) and signal chain checks.

The AD7768BSTZ also supports a variety of digital interfaces, including SPI and LVDS, making it easy to integrate into existing systems. With its combination of high precision, low noise, and ease of use, the AD7768BSTZ from Analog Devices Inc. is a top-tier solution for professionals seeking to enhance their data acquisition systems with accurate and reliable analog-to-digital conversion.

You May Also Be Interested in

Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.8450 $53.8450
3+ $44.1805 $132.5415
4+ $42.7999 $171.1996
5+ $41.4193 $207.0965
7+ $40.0386 $280.2702
9+ $35.8967 $323.0703
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess