EN
  • EN
  • DE

AD7768-4BSTZ

Part No AD7768-4BSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-/4-Channel, 24-Bit, Simultaneous Sampling ADCs with Power Scaling, 110.8 kHz BW | IC ADC 24BIT SIGMA-DELTA 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 24
Sampling Rate (Per Second) 256k
Number of Inputs 4
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 4
Architecture Sigma-Delta
Reference Type External
Supply Voltage , Analog 2V ~ 5.5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Mounting Style SMD
Family Part Number AD7768
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1137658-AD7768-4BSTZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7768-4BSTZ CAD Model

Description

AD7768-4BSTZ - Precision ADC by Analog Devices Inc.

AD7768-4BSTZ Image

The AD7768-4BSTZ is a high-performance, 24-bit analog-to-digital converter (ADC) from the renowned semiconductor manufacturer, Analog Devices Inc. This precision ADC is specifically designed to cater to the demanding requirements of energy-sensitive and noise-critical applications, offering an exceptional balance between high resolution and power efficiency.

Encapsulated in a compact LQFP-48 package, the AD7768-4BSTZ boasts a versatile feature set that makes it an ideal choice for a wide range of applications, including industrial automation, instrumentation, medical devices, and audio equipment. Its ability to deliver high-fidelity data conversion at low power consumption levels is a testament to Analog Devices' commitment to innovation in the field of mixed-signal processing.

With its power scalable sigma-delta architecture, the AD7768-4BSTZ provides users with the flexibility to prioritize between data rate, resolution, and power consumption. This ADC supports multiple filter types and oversampling ratios, allowing for customizable noise performance tailored to specific application needs. The device features a maximum channel data rate of 256 kSPS (kilo-samples per second), ensuring precise and rapid data acquisition.

The AD7768-4BSTZ also includes a built-in digital filter that reduces the need for complex external signal processing, simplifying system design and reducing time to market. Its integrated power management tools, such as the power-down and standby modes, contribute to the overall energy efficiency of the system.

For seamless integration into existing designs, the AD7768-4BSTZ offers a serial peripheral interface (SPI) that ensures easy communication with microcontrollers and digital signal processors. Moreover, the device's reference buffer, oscillator, and clock divider further streamline the design process by minimizing the number of required external components.

In conclusion, the AD7768-4BSTZ from Analog Devices Inc. represents a state-of-the-art solution for precision data conversion. Its combination of high accuracy, low power, and ease of use makes it an excellent choice for engineers looking to enhance the performance of their data acquisition systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.8072 $65.6144
4+ $26.9187 $107.6748
6+ $26.0775 $156.4650
8+ $25.2363 $201.8904
11+ $24.3951 $268.3461
14+ $21.8715 $306.2010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,730 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess