EN
  • EN
  • DE

AD7768-4BSTZ-RL

Part No AD7768-4BSTZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 64LQFP / 24 Bit Analog to Digital Converter 4 Input 4 Sigma-Delta 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Number of Bits 24
Sampling Rate (Per Second) 256k
Number of Inputs 4
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 4
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 2V ~ 5.5V
Voltage - Supply, Digital -
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 105°C
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Mounting Type Surface Mount
Base Product Number AD7768
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355650-AD7768-4BSTZ-RL
Ultra Librarian 3D Model Ultra Librarian AD7768-4BSTZ-RL CAD Model

Description

AD7768-4BSTZ-RL: High-Precision ADC by Analog Devices Inc.

The AD7768-4BSTZ-RL from Analog Devices Inc. is a state-of-the-art 24-bit sigma-delta analog-to-digital converter (ADC) designed for precision data acquisition systems. This ADC offers a perfect blend of high performance, flexibility, and ease of use, making it an ideal choice for a wide range of applications, including industrial automation, instrumentation, and medical devices.

Featuring a maximum sampling rate of 256 kSPS (kilo-samples per second), the AD7768-4BSTZ-RL ensures that rapid signal variations are captured with high fidelity, providing users with accurate and reliable data. Its 24-bit resolution and exceptional noise performance enable the capture of very small signal changes, which is essential for high-precision measurements.

The device is equipped with a power-scalable sigma-delta modulator and a digital filter, allowing users to optimize the trade-off between resolution and power consumption for their specific application. With multiple filter options, including wideband and low-latency filters, the AD7768-4BSTZ-RL can be configured to meet various noise and bandwidth requirements.

One of the key features of this ADC is its robust input stage, which can handle ±10.24 V input signals directly. This capability reduces the need for additional signal conditioning, simplifying the system design and saving on board space and cost. The device also supports a differential input configuration, which enhances noise immunity and is essential for high-accuracy measurements.

The AD7768-4BSTZ-RL is available in a compact LFCSP (Lead Frame Chip Scale Package) that minimizes the footprint on the PCB and is suitable for space-constrained applications. Its serial peripheral interface (SPI) ensures easy communication with microcontrollers or digital signal processors, facilitating seamless integration into existing systems.

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD7768-4BSTZ-RL is no exception. It is designed to deliver consistent performance over a wide temperature range, ensuring that it can be deployed in various environments without compromising on accuracy.

In summary, the AD7768-4BSTZ-RL ADC offers an exceptional balance of accuracy, speed, and power efficiency, making it a top choice for engineers and designers seeking a high-performance data acquisition solution.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0389 $60.0778
5+ $24.6473 $123.2365
7+ $23.8771 $167.1397
9+ $23.1069 $207.9621
12+ $22.3366 $268.0392
15+ $20.0260 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess