EN
  • EN
  • DE

AD7766BRUZ-RL7

Part No AD7766BRUZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SAR 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name AD7766
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-AD7766BRUZ-RL7TR, 505-AD7766BRUZ-RL7DKR, AD7766BRUZ-RL7TR, 505-AD7766BRUZ-RL7CT, AD7766BRUZ-RL7CT-ND, AD7766BRUZ-RL7TR-ND, AD7766BRUZ-RL7DKR, AD7766BRUZ-RL7DKR-ND, AD7766BRUZ-RL7CT, AD7766BRUZ-RL7-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909767-AD7766BRUZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD7766BRUZ-RL7 CAD Model

Description

The AD7766BRUZ-RL7 is a high-performance, 24-bit sigma-delta (ΣΔ) analog-to-digital converter (ADC) offered by Analog Devices Inc., a leader in high-performance signal processing solutions. This particular model is known for its precision data conversion, low noise, and ease of use, making it an ideal choice for a wide range of applications, including industrial control systems, medical devices, and instrumentation.

Key Features

  • Resolution: 24-bit ΣΔ ADC, providing high accuracy and resolution for precise measurement applications.
  • Sample Rate: Programmable data output rates, allowing for flexible and optimized performance depending on the application needs.
  • Power Consumption: Low power operation with a power-down mode, which is essential for battery-powered devices and energy-saving requirements.
  • Interface: Serial interface for easy connection to microcontrollers and digital systems, ensuring straightforward integration into existing designs.
  • Package: Supplied in a TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications.
  • Temperature Range: Specified for operation over the industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The AD7766BRUZ-RL7's precision and low noise characteristics make it suitable for a variety of demanding applications, including:

  • Industrial process control and automation
  • Medical instrumentation, such as ECG and EEG machines
  • Seismic data acquisition
  • Audio equipment and acoustic analysis
  • Test and measurement systems

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products, and the AD7766BRUZ-RL7 is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected from Analog Devices. The device's robust design and manufacturing process make it a reliable choice for critical and long-term applications.

You May Also Be Interested in

Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.6061 $61.2122
4+ $25.1127 $100.4508
7+ $24.3279 $170.2953
9+ $23.5431 $211.8879
11+ $22.7584 $250.3424
15+ $20.4041 $306.0615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess