EN
  • EN
  • DE

AD7765BRUZ

Part No AD7765BRUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 24-Bit, 156 kSPS,112dB ADC, With On-Chip Buffers, Serial Interface | IC ADC 24BIT SIGMA-DELTA 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 24
Sampling Rate (Per Second) 156k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Supply Voltage , Analog 2.5V, 5V
Supply Voltage , Digital 2.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Mounting Style SMD
Family Part Number AD7765
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1137653-AD7765BRUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7765BRUZ CAD Model

Description

Product Overview: AD7765BRUZ

The AD7765BRUZ is a high-performance, 24-bit sigma-delta analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in precision signal processing technology. This ADC is specifically engineered for applications that require high accuracy, wide dynamic range, and low noise, such as industrial instrumentation, seismic data acquisition, and medical imaging systems.

Key Features

  • Precision 24-bit ADC: The AD7765BRUZ offers a 24-bit resolution, enabling it to capture very fine details of the input signal, which is crucial for applications where precision is paramount.
  • High Sampling Rate: With a maximum sampling rate of 256 kSPS (kilo-samples per second), this ADC can handle high-speed signal processing tasks, making it suitable for both slow and fast-moving signal applications.
  • Low Noise Performance: The device boasts an outstanding low noise floor, which minimizes the amount of unwanted signal interference, ensuring the integrity and quality of the captured data.
  • Flexible Power Supply: The AD7765BRUZ operates on a 5V power supply for the analog section and a 2.5V to 5.25V supply for the digital interface, offering flexibility in various system designs.
  • Digital Filter: It includes a digital filter that helps to reduce the amount of post-processing required and simplifies the task of extracting useful information from the input signal.
  • Interface Options: The device supports a serial peripheral interface (SPI) for easy integration with microcontrollers and digital signal processors.

Applications

The AD7765BRUZ is versatile and can be used in a wide array of precision measurement applications. Its robust design and high performance make it an ideal choice for:

  • Industrial Control Systems
  • Medical Imaging Equipment
  • Seismic Data Acquisition Systems
  • Test and Measurement Instruments
  • High-end Audio Equipment

Package and Quality

Encased in a TSSOP (Thin Shrink Small Outline Package), the AD7765BRUZ is compact and suitable for space-constrained applications. Analog Devices Inc. is known for its commitment to quality, and this product is no exception, ensuring reliability and performance in a range of environmental conditions.

With its combination of high precision, low noise, and high-speed data acquisition capabilities, the AD7765BRUZ from Analog Devices Inc. represents a superior choice for designers looking to push the boundaries of what's possible in their signal processing applications.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.0090 $78.0180
4+ $32.0074 $128.0296
5+ $31.0072 $155.0360
7+ $30.0069 $210.0483
9+ $29.0067 $261.0603
12+ $26.0060 $312.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess