EN
  • EN
  • DE

AD7761BSTZ-RL

Part No AD7761BSTZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 64LQFP / 16 Bit Analog to Digital Converter 8 Input 8 Sigma-Delta 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series -
Package Tape & Reel (TR)
Product Status Obsolete
Number of Bits 16
Sampling Rate (Per Second) 256k
Number of Inputs 8
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 8
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 2V ~ 5.5V
Voltage - Supply, Digital -
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 105°C
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Mounting Type Surface Mount
Base Product Number AD7761
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,500 pcs
Win Source Part Number 1381330-AD7761BSTZ-RL
Ultra Librarian 3D Model Ultra Librarian AD7761BSTZ-RL CAD Model

Description

AD7761BSTZ-RL: High-Precision ADC from Analog Devices Inc.

The AD7761BSTZ-RL is a state-of-the-art 24-bit, high-precision sigma-delta (Σ-Δ) analog-to-digital converter (ADC) from Analog Devices Inc., a leader in high-performance signal processing solutions. This ADC is designed to offer exceptional performance with its high resolution, making it an excellent choice for a wide range of demanding applications, including industrial data acquisition systems, medical instrumentation, and audio equipment.

With its impressive data acquisition capabilities, the AD7761BSTZ-RL features a maximum sampling rate of 256 kSPS (kilo samples per second), providing users with high-speed data conversion without compromising on accuracy or resolution. The device operates over a wide input frequency range and includes a flexible digital filter, allowing for enhanced signal processing and noise reduction to meet the specific needs of various applications.

The AD7761BSTZ-RL is designed with a differential input architecture, which greatly enhances noise immunity and allows for a more robust signal acquisition in environments with high electrical noise. This is particularly beneficial in industrial settings where long sensor cables can pick up interference from motors, switches, and other electronic devices.

One of the key features of this ADC is its power efficiency. The AD7761BSTZ-RL offers a power scaling option that allows users to optimize the balance between power consumption and dynamic performance, making it suitable for both portable and stationary applications where power availability may be a concern.

This ADC also includes an integrated buffer and a reference circuit that simplifies the design process by reducing the number of external components required. This integration not only saves board space but also helps to lower overall system costs and enhances reliability.

Available in a compact LQFP-48 package, the AD7761BSTZ-RL is designed for easy integration into existing designs. The part number suffix 'RL' indicates that this product is available in reel packaging, which is ideal for high-volume production environments.

For developers and engineers looking for a high-precision ADC that offers excellent performance, flexibility, and efficiency, the AD7761BSTZ-RL from Analog Devices Inc. is a top-tier choice that stands out in the market.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.9802 $75.9604
4+ $31.1633 $124.6532
5+ $30.1894 $150.9470
7+ $29.2156 $204.5092
9+ $28.2417 $254.1753
12+ $25.3202 $303.8424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 408 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess