EN
  • EN
  • DE

AD7755ARS

Part No AD7755ARS
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description ENERGY METERING IC  /  Single Phase Meter IC 24-SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Energy Metering
Mfr Analog Devices Inc.
Series AD7755
Package Bulk
Input Impedance 390kOhm
Measurement Error 0.1%
Voltage - I/O High 2.4V, 4.5V
Voltage - I/O Low 0.8V, 0.5V
Current - Supply 2mA
Voltage - Supply 4.5 V ~ 5.5 V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-AD7755ARS,ANAANAAD7755ARS
Standard Package 1
Win Source Part Number 1209731-AD7755ARS
Ultra Librarian 3D Model Ultra Librarian AD7755ARS CAD Model

Description

Introducing the AD7755ARS Energy Metering IC from Analog Devices Inc.

The AD7755ARS is a high-precision, electrical energy metering integrated circuit (IC) designed by Analog Devices Inc., a leader in high-performance analog technology. This IC is specifically engineered to accurately measure active energy in residential and commercial power metering applications. With its advanced features and robust design, the AD7755ARS is an ideal solution for a wide range of metering devices requiring precise energy measurement.

Key Features

  • High Accuracy: The AD7755ARS boasts excellent accuracy over a wide dynamic range, making it suitable for various metering requirements.
  • On-Chip ADC: It integrates a high-quality analog-to-digital converter (ADC) that ensures reliable and accurate analog signal processing.
  • Low Power Consumption: Designed with energy efficiency in mind, the IC operates with minimal power consumption, which is critical for metering applications.
  • Pulse Output: The device provides a frequency output that is proportional to the active power, suitable for direct drive of an electromechanical counter or interfacing to an MCU.

Technical Specifications

  • Supply Voltage: The AD7755ARS operates at a supply voltage range that is compatible with industry standards.
  • Operating Temperature: It is designed to work reliably across a broad temperature range, ensuring consistent performance under varying environmental conditions.
  • Package: The IC is available in a robust surface-mount package, making it easy to integrate into printed circuit board designs.

Applications

The AD7755ARS is versatile and can be used in a variety of applications, including:

  • Single-phase electricity meters
  • Smart metering systems
  • Sub-metering
  • Energy monitoring and management

With its precision measurement capabilities and low power operation, the AD7755ARS from Analog Devices Inc. is a top choice for developers and manufacturers of energy metering systems seeking reliability, accuracy, and efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 2.4mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
Microchip Technology
IC ENERGY METER FRONT 3CH 28QFN
Need more? Email Us
Microchip Technology
POWER-MONITORING IC / Single Phase Meter IC 28-QFN (5x5)
Lowest to $5.3983
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $13.0971

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess