EN
  • EN
  • DE

AD7751ARS

Part No AD7751ARS
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description ENERGY METERING IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering
Mfr Analog Devices Inc.
Series AD7751
Package Bulk
Product Status Active
Input Impedance 400kOhm
Measurement Error 0.1%
Voltage - I/O High 2.4V, 4.5V
Voltage - I/O Low 0.8V, 0.5V
Current - Supply 2mA
Voltage - Supply 4.5 V ~ 5.5 V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number AD7751
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909766-AD7751ARS
Ultra Librarian 3D Model Ultra Librarian AD7751ARS CAD Model

Description

Product Overview: AD7751ARS from Analog Devices Inc.

The AD7751ARS is a high-quality energy metering Integrated Circuit (IC) developed by Analog Devices Inc., a leader in the semiconductor industry. This IC is specifically designed for single-phase energy measurement applications, providing accurate electrical energy measurement in a wide range of consumer and industrial products.

The AD7751ARS features a high-precision analog-to-digital converter (ADC) that ensures accurate readings of the voltage and current inputs. It is capable of directly interfacing with the current transformer and voltage network, facilitating the design of energy meters without the need for additional external components. This makes the AD7751ARS an ideal choice for developers looking to create compact and cost-effective energy metering solutions.

This innovative product includes a proprietary digital signal processing algorithm that compensates for variations in temperature and process, enhancing the accuracy and reliability of energy measurements. The IC also provides a pulse output proportional to the active power consumption, which can be used for energy billing systems.

Key features of the AD7751ARS include:

  • High-accuracy signal processing for energy calculation
  • On-chip power supply monitoring
  • Low power consumption
  • Direct drive for electromechanical counters and 2-phase stepper motors
  • Serial interface for easy integration with microcontrollers
  • Tamper detection capabilities to ensure the security of metering data

The AD7751ARS is available in a compact 24-pin SOIC package, which is suitable for automated manufacturing processes and occupies minimal space on a printed circuit board (PCB). This product is widely used in residential and commercial energy meters, smart metering systems, and energy monitoring devices.

With its robust design and advanced features, the AD7751ARS from Analog Devices Inc. represents a superior solution for accurate and efficient energy measurement. Its integration into metering systems helps ensure precise billing and energy management, contributing to the global effort towards energy conservation and sustainability.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
PWR MGMT SUPERVISORY / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 2.4mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.3804 $82.1412
6+ $22.4659 $134.7954
8+ $21.7637 $174.1096
11+ $21.0614 $231.6754
15+ $20.3592 $305.3880
19+ $18.2536 $346.8184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,870 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess