EN
  • EN
  • DE

AD7738BRUREEL

Part No AD7738BRUREEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single Delta-Sigma 3.05Msps 24-bit Serial 28-Pin TSSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Contact Plating Lead, Tin
Maximum Operating Temperature 105 °C
Max Power Dissipation 100 mW
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Number of A/D Converters 1
Number of Bits 24
Number of Elements 1
Number of Pins 28
Operating Supply Voltage 5 V
Packaging Tape and Reel
Polarity Bipolar, Unipolar
Power Dissipation 100 mW
Resolution 3 B
RoHS Non-Compliant
Sampling Rate 3.05 Msps
Supply Type Analog, Digital
Win Source Part Number 1043051-AD7738BRUREEL
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7738BRUREEL CAD Model

Description

The AD7738BRUREEL from Analog Devices Inc. is a high-performance, low power, 24-bit analog-to-digital converter (ADC) designed to meet the rigorous demands of precision data acquisition systems. This ADC is an ideal choice for applications requiring high resolution and accuracy, such as industrial process control, instrumentation, and medical equipment.

Key Features:

  • High Resolution: With 24-bit resolution, the AD7738BRUREEL provides exceptional detail in measurement, ensuring that even the smallest signal variations are captured accurately.
  • Multiple Channel Inputs: It supports up to eight single-ended or four differential input channels, making it versatile for various multi-channel applications.
  • Programmable Gain Amplifier (PGA): The integrated PGA offers selectable gain settings, which allows for the amplification of small signal inputs to utilize the full dynamic range of the converter.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with low power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Data Output Rate: It features a flexible data output rate that can be optimized for the specific needs of the application, balancing speed and resolution.
  • Interface: The AD7738BRUREEL provides a serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration with a wide range of microcontrollers and digital systems.

Robust Design:

The robust design of the AD7738BRUREEL includes features such as overvoltage protection on the analog inputs, ensuring the device's longevity and reliability even in harsh industrial environments. The ADC comes in a compact package, making it suitable for space-constrained applications.

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the AD7738BRUREEL is no exception. It is manufactured with the highest standards, ensuring consistent performance and reliability for critical applications. This product is available in a tape and reel format (REEL suffix), which is ideal for automated assembly processes, enhancing manufacturing efficiency and throughput.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.5714 $89.1428
3+ $36.5715 $109.7145
5+ $35.4286 $177.1430
6+ $34.2857 $205.7142
8+ $33.1429 $265.1432
11+ $29.7143 $326.8573
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess