EN
  • EN
  • DE

AD7720BRUZ-REEL

Part No AD7720BRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC MODULATOR SIGMA-DELTA 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Part Status Obsolete(EOL)
Type Sigma-Delta Modulator
Resolution (Bits) 16 b
Sampling Rate 12.5M
Data Interface SPI
Voltage Supply Source Analog and Digital
Operating Supply Voltage 5V
Operating Temperature Range -40°C ~ 85°C
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 767400-AD7720BRUZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7720BRUZ-REEL CAD Model

Description

AD7720BRUZ-REEL: A High-Precision Sigma-Delta ADC from Analog Devices Inc.

The AD7720BRUZ-REEL is a state-of-the-art sigma-delta analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This ADC is designed to offer exceptional precision and noise performance, making it ideal for a wide range of applications, including industrial control systems, medical devices, and instrumentation.

With a 24-bit resolution, the AD7720BRUZ-REEL provides high accuracy and a low noise floor, ensuring that even the smallest signal variations are captured with precision. The device operates over a wide supply range, which makes it versatile for various system designs. It features a programmable gain amplifier (PGA), which allows users to adjust the gain and match the dynamic range of the ADC to the amplitude of the input signal, thus optimizing the converter's performance for specific applications.

The AD7720BRUZ-REEL comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications. The 'REEL' designation indicates that this product is provided in tape and reel packaging, which is convenient for automated assembly processes, ensuring efficient handling and manufacturing.

Key features of the AD7720BRUZ-REEL include:

  • 24-bit resolution for high-precision data conversion
  • Sigma-delta modulation offering excellent noise rejection
  • Programmable gain amplifier for signal scaling
  • Flexible power supply range to accommodate different system requirements
  • Compact TSSOP package for space-saving designs
  • Tape and reel packaging for ease of manufacturing

Engineers and designers can rely on the AD7720BRUZ-REEL for its robust performance and adaptability. Analog Devices Inc. provides comprehensive technical support, including detailed datasheets, application notes, and design resources, to assist with the integration of this ADC into various electronic systems. With its combination of precision, flexibility, and compact size, the AD7720BRUZ-REEL is a top choice for those who require a high-quality ADC solution.

You May Also Be Interested in

Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess