EN
  • EN
  • DE

AD7715ARU-5

Part No AD7715ARU-5
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 16TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Bits 16
Sampling Rate 500
Number of Inputs 1
Input Type Differential
Data Interface SPI, DSP
Configuration PGA-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 3 V to 5.25 V
Features PGA
Temperature Range - Operating -40°C to 85°C
Case / Package 16-TSSOP
Win Source Part Number 108847-AD7715ARU-5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7715ARU-5 CAD Model

Description

Product Overview: AD7715ARU-5 by Analog Devices Inc.

The AD7715ARU-5 is a high-precision, low-power, 16-bit Sigma-Delta (Σ-Δ) Analog-to-Digital Converter (ADC) offered by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This ADC is designed to provide a complete front-end solution for bridge sensor applications, including pressure, weight, and strain measurements, making it an ideal choice for industrial and instrumentation markets.

Key Features

  • High Resolution: The device boasts a 16-bit resolution, ensuring accurate and precise digital representation of the analog input signal.
  • Programmable Gain Amplifier: An on-chip programmable gain amplifier (PGA) allows for signal conditioning, which is essential for low-level signal amplification.
  • Low Power Consumption: The AD7715ARU-5 is optimized for low power operation, making it suitable for battery-powered and portable applications.
  • Multiple Input Channels: It features dual analog input channels that can be configured as either two fully differential inputs or four pseudo-differential inputs, providing flexibility in handling various sensor configurations.
  • Self-Calibration: An on-board self-calibration feature minimizes system calibration requirements, ensuring ongoing accuracy and performance.
  • Flexible Interface: The device includes a serial interface compatible with SPI, QSPI, and MICROWIRE protocols, allowing for easy integration with microprocessors and digital systems.

Applications

  • Pressure sensors
  • Weigh scales
  • Industrial process control
  • Smart transmitters
  • Battery-powered systems
  • Portable instrumentation

The AD7715ARU-5 comes in a TSSOP-16 package, which is compact and suitable for space-constrained applications. Its robust design ensures reliable operation even in harsh industrial environments. By integrating the AD7715ARU-5 into your system, you benefit from the high performance, reliability, and quality that Analog Devices Inc. is known for.

With its combination of features, the AD7715ARU-5 ADC is a versatile component that can enhance the precision and efficiency of your data acquisition systems, providing a solid foundation for high-accuracy measurements and control functionality.

You May Also Be Interested in

Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess